EN
  • EN
  • DE

BPW85A

Part No BPW85A
Manufacturer Vishay
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR 450 TO 1080 NM / Phototransistors 850nm Top View Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Phototransistors
Manufacturer Vishay Semiconductor Opto Division
Packaging Bulk
Voltage - Collector Emitter Breakdown (Max) 70 V
Current - Collector (Ic) (Max) 100 mA
Current - Dark (Id) (Max) 200 nA
Wavelength 850nm
Viewing Angle 50°
Power - Max 100 mW
Mounting Through Hole
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C
Case / Package Radial
Base Product Number BPW85
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Standard Package 5,000
Win Source Part Number 1336541-BPW85A
Ultra Librarian 3D Model Ultra Librarian BPW85A CAD Model

Description

The Vishay Semiconductor Opto Division is an electronic component with a Win Source Part Number of 1336541-BPW85A.

  • Sensor Type: optical sensors - phototransistors
  • Packaging: Bulk
  • Orientation: Top View
  • Standard Package: 5,000
  • Mounting Type: Through Hole
  • Power Rating: 100 mW
  • Voltage of Collector Emitter Breakdown (Max): 70 V
  • Current of Collector (Ic) (Max): 100 mA
  • Viewing Angle: 50°
  • Wavelength: 850nm
  • Current of Dark (Id) (Max): 200 nA
  • Temperature Range: -40°C ~ 100°C
  • Case/Package: radial
  • ROHS3 Compliant: true

You May Also Be Interested in

Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us
Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.2459
Lite-On Inc.
PHOTOTRANSISTOR PIN .100" 2UA
Lowest to $0.3269
Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0455
Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0539
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Everlight Electronics Co Ltd
high speed and high sensitivity single photo transistor;molded in a black plastic package with spherical side view lens.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
20mA 5.5V 570nm ±60° 3nA SMD,3.2x1.3mm Phototransistors RoHS
Lowest to $1.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess