EN
  • EN
  • DE

XPC850SRCZT50BT

Part No XPC850SRCZT50BT
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016120-XPC850SRCZT50BT
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC850SRCZT50BT CAD Model

Description

The Freescale (NXP) XPC850SRCZT50BT is a PowerQUICC family integrated communications processor. It combines a CPU core, memory controllers, and various peripherals on a single chip, designed for embedded networking and communication applications.

Applications

  • Networking equipment (routers, switches, hubs)
  • Industrial control systems
  • Telecommunications equipment
  • Embedded systems with networking requirements
  • Wireless communication devices
  • Data acquisition systems

Features

  • PowerPC Core: Based on a PowerPC architecture CPU core, providing efficient processing capabilities.
  • Integrated Memory Controller: Includes a memory controller to interface with external memory devices like SDRAM.
  • Communication Interfaces: Features various communication interfaces, such as Ethernet, UART, and I2C.
  • Timers and Counters: Equipped with timers and counters for timing and control applications.
  • DMA Controller: Integrated DMA (Direct Memory Access) controller for high-speed data transfers.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered and energy-efficient applications.

Benefits

  • High Performance: PowerPC core and integrated peripherals deliver high performance for networking and communication tasks.
  • Integration: Integrated memory controller and communication interfaces reduce the need for external components, simplifying system design.
  • Flexibility: Various communication interfaces provide flexibility in connecting to different types of networks and devices.
  • Low Power: Low power consumption extends battery life and reduces energy costs.
  • Cost Effective: Integration reduces component count and system cost.

Additional Details

The XPC850SRCZT50BT operates at a clock speed of 50 MHz. Refer to the Freescale/NXP datasheet for detailed specifications, including memory interface details, communication interface configurations, power consumption characteristics, and package information. It is typically used in applications requiring real-time processing, networking capabilities, and low power operation. The processor is often found in legacy networking equipment and embedded systems designs. Careful consideration of the datasheet is essential for proper implementation and optimization of the system.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
OSRAM Opto Semiconductors Inc.
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143
Microchip Technology
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess