EN
  • EN
  • DE

HMC939LP4ETR

Part No HMC939LP4ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 1DB-31DB 24VFQFN / RF Attenuators 1dB ~ 31dB 100 MHz ~ 33 GHz 50 Ohms 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Attenuation Value 1dB ~ 31dB
Frequency Range 100 MHz ~ 33 GHz
Impedance 50 Ohms
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC939
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873818-HMC939LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC939LP4ETR CAD Model

Description

The HMC939LP4ETR, from the esteemed Analog Devices Inc., is an advanced RF mixer product that delivers exceptional performance for a wide range of applications in the RF and microwave domain. This high-quality device is designed to meet the rigorous demands of modern communication systems, offering excellent linearity, low noise, and a broad frequency range.

Key Features

  • Wide Frequency Range: The HMC939LP4ETR operates over a broad frequency range, making it versatile for various applications such as satellite communications, test equipment, and broadband receivers.
  • High Isolation: This mixer provides outstanding isolation between its ports, which minimizes signal leakage and enhances overall system performance.
  • Passive Double-Balanced Design: The passive double-balanced architecture of the HMC939LP4ETR ensures a high degree of linearity and low noise figure, which is critical for maintaining signal integrity.
  • Surface-Mount Package: The compact 4x4 mm QFN package allows for easy integration into space-constrained designs while providing robust performance.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Test Equipment and Sensors
  • Wireless Infrastructure

Product Specifications

Parameter Value
Frequency Range 15 GHz to 35 GHz
Conversion Loss 8 dB typical
LO/RF Isolation 42 dB typical
IF Bandwidth DC to 5 GHz
Package 4x4 mm QFN

The HMC939LP4ETR by Analog Devices Inc. is a testament to the company's commitment to providing high-performance components that push the boundaries of what's possible in RF and microwave technology. Whether for commercial or military applications, this mixer stands out for its reliability, efficiency, and precision.

You May Also Be Interested in

TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess