EN
  • EN
  • DE

INA282AQDRQ1

Part No INA282AQDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description High-Accuracy, Wide Common-Mode Range, Bi-Directional | IC CURRENT SHUNT MONITOR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.4%
Parts Input Voltage (V) -14V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number INA282
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1185837-INA282AQDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA282AQDRQ1 CAD Model

Description

Product Overview: INA282AQDRQ1 from Texas Instruments

The INA282AQDRQ1 is a high-precision, automotive-qualified current shunt and voltage monitor from Texas Instruments (TI), designed to provide accurate measurement for both low and high-side current sensing applications. This versatile device is part of TI’s industry-leading family of current sense amplifiers, specifically engineered to meet the stringent requirements of automotive systems.

Key Features

  • Wide Common-Mode Range: The INA282AQDRQ1 is capable of handling a wide common-mode voltage range from -14V to +80V, which makes it suitable for various automotive applications, including battery management systems, motor control, and power management.
  • High Accuracy: With an accuracy of ±1% over the temperature range, the INA282AQDRQ1 ensures precise current measurement, which is crucial for the effective monitoring and control of electrical systems in vehicles.
  • High Bandwidth: Featuring a bandwidth of up to 500 kHz, this device is capable of monitoring fast transient currents, providing real-time data critical for the safety and efficiency of automotive systems.
  • Low Offset: The low offset voltage allows for accurate current measurement at very low current levels, which is essential for detecting standby currents and ensuring the longevity of battery life in automotive applications.
  • Robust Design: The INA282AQDRQ1 is designed to withstand the harsh conditions typical in automotive environments, including exposure to high temperatures and vibrations.
  • Automotive Qualification: This device is qualified for automotive applications, meeting the AEC-Q100 Grade 1 standard, which assures reliable performance under extreme automotive operational conditions.

Applications

The INA282AQDRQ1 is ideal for a range of automotive applications, such as:

  • Hybrid and Electric Vehicle Battery Management
  • Motor Control
  • Power Supply Monitoring
  • Overcurrent Protection
  • Energy Management

With its robust design and high precision, the INA282AQDRQ1 from Texas Instruments is an optimal choice for automotive engineers looking to enhance the reliability and efficiency of their current sensing solutions.

You May Also Be Interested in

Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3688 $50.9504
20+ $5.2257 $104.5140
30+ $5.0624 $151.8720
41+ $4.8991 $200.8631
53+ $4.7358 $250.9974
71+ $4.2459 $301.4589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess