EN
  • EN
  • DE

TPS23841PAPR

Part No TPS23841PAPR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC QUAD-PORT EQUIP MGR 64-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 25W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 21.5 V to 57 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 125°C
Case / Package 64-HTQFP (10x10)
Win Source Part Number 033722-TPS23841PAPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS23841PAPR CAD Model

Description

The TPS23841PAPR is a cutting-edge Power over Ethernet (PoE) Power Sourcing Equipment (PSE) controller designed and manufactured by Texas Instruments. This robust component is engineered to facilitate the delivery of power alongside data over Ethernet cables in accordance with the IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) standards, making it an ideal solution for a wide array of networking and telecommunication applications.

Key Features

  • IEEE 802.3at and 802.3af Compliance: The TPS23841PAPR is fully compliant with the latest PoE standards, ensuring compatibility with a range of devices and systems.
  • Quad-Port Capability: Designed to control up to four ports, this PSE controller is capable of managing multiple devices efficiently, making it suitable for small to mid-sized network installations.
  • Advanced Power Management: The device features sophisticated power management capabilities, including port power scaling, which allows for dynamic power allocation based on the requirements of connected devices.
  • Enhanced Diagnostics: With built-in diagnostic functions, the TPS23841PAPR aids in fault detection and system monitoring, contributing to improved reliability and easier maintenance.
  • Integrated MOSFETs: The inclusion of high-voltage MOSFETs simplifies the design and reduces the external component count, leading to a more compact and cost-effective implementation.

Applications

The TPS23841PAPR is suitable for a variety of applications where PoE is essential. It is commonly used in:

  • Network switches and routers
  • Wireless access points
  • IP surveillance cameras
  • VoIP phone systems
  • Networked lighting systems

Technical Specifications

With a wide input voltage range and the ability to operate at industrial temperature ranges, the TPS23841PAPR is designed for flexibility and durability. Its programmable classification current, multiple power management modes, and auto maintain power option make it a versatile choice for designers looking to integrate PoE capabilities into their products.

Conclusion

The Texas Instruments TPS23841PAPR is a powerful solution for any developer seeking to incorporate PoE functionality into their networked devices. Its compliance with industry standards, multi-port capability, and advanced features ensure that it can meet the demands of modern networking environments while providing efficient and reliable power distribution.

You May Also Be Interested in

STMicroelectronics
IC POE CNTRL 1 CHANNEL 8SO / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Need more? Email Us
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $10.0855
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8568 $62.5704
6+ $17.1133 $102.6798
10+ $16.5785 $165.7850
13+ $16.0437 $208.5681
17+ $15.5089 $263.6513
22+ $13.9046 $305.9012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess