EN
  • EN
  • DE

74AUP1G240GX

Part No 74AUP1G240GX
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1347+
Reference case SOT-122
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713154-74AUP1G240GX
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G240GX CAD Model

Description

The 74AUP1G240GX is a high-performance, single-bit inverter buffer/driver with three-state output from NXP Semiconductors. This device is part of NXP's advanced ultra-low power (AUP) series, designed to operate over a 1.8 V to 3.6 V VCC range. The 74AUP1G240GX is tailored for low-voltage and low-power applications, which makes it an excellent choice for battery-powered devices and energy-efficient applications.

Key Features

  • Low Static Power Consumption: The device has a very low static power consumption, making it ideal for power-sensitive designs.
  • High-Speed Operation: Despite its low-power design, the 74AUP1G240GX does not compromise on speed, ensuring fast signal processing for critical applications.
  • Three-State Output: The inclusion of a three-state output allows for connection to a bus or multiple outputs without interference, enhancing design flexibility.
  • Wide Operating Voltage Range: With a VCC operating range of 1.8 V to 3.6 V, this device supports various logic levels, making it versatile for different system requirements.

Applications

The 74AUP1G240GX is suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Notebooks and Laptops
  • Portable Gaming Systems

Package Information

The device is available in a small XSON6 package, which is leadless, extremely thin, and occupies minimal board space. This package is designed for optimal thermal performance and is suitable for use in space-constrained applications.

Environmental and Quality Standards

NXP's commitment to environmental sustainability and quality is reflected in the 74AUP1G240GX, which is compliant with various industry standards, including:

  • RoHS Compliance
  • Halogen-Free Component
  • Qualified to AEC-Q100 standards for automotive applications

With its combination of low power consumption, high-speed operation, and compact form factor, the 74AUP1G240GX from NXP is an excellent choice for designers who require a reliable and efficient inverter buffer/driver for their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Lattice Semiconductor Corporation
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Lowest to $12.6416
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1930 $57.9000
730+ $0.1585 $115.7050
1,130+ $0.1535 $173.4550
1,560+ $0.1485 $231.6600
2,015+ $0.1436 $289.3540
2,695+ $0.1287 $346.8465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess