EN
  • EN
  • DE

INA2132UA/2K5

Part No INA2132UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC INST AMP 2 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Instrumentation IC - 14-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name INA2132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number INA2132UA/2K5G4, 296-48550-1, 296-48550-2, INA2132UA/2K5G4-ND, 296-48550-6, INA2132UA/2K5-ND, INA2132UA/2K5-NDR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874592-INA2132UA/2K5
Ultra Librarian 3D Model Ultra Librarian INA2132UA/2K5 CAD Model

Description

Product Overview: INA2132UA/2K5 from Texas Instruments

The INA2132UA/2K5 is a precision instrumentation amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-quality component is engineered to provide accurate data acquisition in a variety of applications, making it an essential part of many electronic systems. Its precision and reliability are paramount, offering design flexibility for engineers and professionals in the field.

Key Features

  • High Precision: The INA2132UA/2K5 boasts a high level of accuracy, which is critical for applications requiring precise signal amplification.
  • Low Offset Voltage: It features a low offset voltage that minimizes error and improves overall system performance.
  • Wide Supply Range: The device operates on a wide supply range, accommodating various power requirements and enhancing its compatibility with multiple systems.
  • Low Noise: With its low noise performance, the INA2132UA/2K5 ensures signal integrity, making it suitable for sensitive applications like medical equipment and test instrumentation.
  • Dual-Channel: This component is a dual-channel amplifier, which allows for simultaneous processing of two signals, thus saving space and reducing component count in a design.

Applications

The INA2132UA/2K5 is versatile and can be used in a wide range of applications, including:

  • Medical instrumentation
  • Test equipment
  • Data acquisition systems
  • Industrial process controls
  • Audio processing

Package and Quality

The INA2132UA/2K5 comes in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. The package type is UA, with a 2K5 reel size. The product is RoHS compliant, ensuring adherence to environmental standards and regulations.

Conclusion

With its combination of precision, low noise, and dual-channel operation, the INA2132UA/2K5 from Texas Instruments is a highly efficient solution for a broad spectrum of instrumentation and amplification needs. Its robust design and flexible power supply range make it a reliable choice for engineers looking to optimize their electronic designs for performance and accuracy.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8818 $51.8724
43+ $2.3646 $101.6778
66+ $2.2907 $151.1862
91+ $2.2168 $201.7288
117+ $2.1429 $250.7193
157+ $1.9212 $301.6284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess