EN
  • EN
  • DE
  • IT

INA2132U/2K5

Part No INA2132U/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Instrumentation Amplifier Circuit - 14-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name INA2132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number INA2132U/2K5-NDR, 296-44950-6, 296-44950-2, INA2132U/2K5-ND, 296-44950-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874591-INA2132U/2K5
Ultra Librarian 3D Model Ultra Librarian INA2132U/2K5 CAD Model

Description

Product Overview: INA2132U/2K5 from Texas Instruments

The INA2132U/2K5 is a precision instrumentation amplifier designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This high-performance component is tailored for a wide range of applications, including medical equipment, industrial process controls, and precision data acquisition systems.

Key Features

  • High Precision: The INA2132U/2K5 boasts a low offset voltage and low drift over temperature, ensuring accurate signal amplification for precise measurements.
  • Wide Supply Range: It operates on a supply voltage range from ±2.25V to ±18V, accommodating various power supply configurations and making it suitable for both battery-powered and line-powered applications.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 120dB (minimum) at G=1, this amplifier effectively minimizes the influence of unwanted signals, enhancing the integrity of the desired signal.
  • Programmable Gain: The gain can be easily set from 1 to 1000 using external resistors, providing flexibility in signal conditioning for different use cases.
  • Low Power Consumption: The INA2132U/2K5 is optimized for low power operation, making it an ideal choice for energy-sensitive applications.

Package and Quality

The INA2132U/2K5 comes in a compact SOIC-14 surface-mount package, which is conducive for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for their products, and the INA2132U/2K5 is no exception. It is designed to meet the rigorous demands of industrial and commercial environments.

Applications

Due to its versatility and high performance, the INA2132U/2K5 is suitable for a variety of applications, including:

  • Test and measurement systems
  • Medical instrumentation
  • Industrial process control
  • Strain gauge amplifiers
  • Precision data acquisition

In summary, the INA2132U/2K5 from Texas Instruments is a top-tier choice for professionals seeking a reliable and accurate instrumentation amplifier. Its combination of precision, programmability, and robustness makes it an invaluable component in sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2519 $69.0076
7+ $16.1600 $113.1200
11+ $15.6141 $171.7551
16+ $14.5223 $232.3568
21+ $13.9763 $293.5023
26+ $13.4304 $349.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,485 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess