EN
  • EN
  • DE
  • IT

AI-WB2-01S

Part No AI-WB2-01S
Manufacturer Ai-Thinker
Catalog RF Transceiver Modules
Description WIFI + BLE5.0 MODULE, BL602 CHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Ai-Thinker
Series -
Package Strip
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate 72.2Mbps
Power - Output 19dBm
Sensitivity -98dBm
Serial Interfaces GPIO, PWM, SPI, UART
Antenna Type PCB Trace
Utilized IC / Part BL602
Memory Size 2MB Flash
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 63mA
Current - Transmitting 240mA ~ 320mA
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-DIP Module
MSL Level Not Applicable
ECCN 5A002A1
HTSUS 8517.62.0090
Win Source Part Number 1370927-AI-WB2-01S
Ultra Librarian 3D Model Ultra Librarian AI-WB2-01S CAD Model

Description

The Ai-Thinker RF Transceiver Module is a high-quality electronic component designed for RF and wireless applications.

  • Frequency Range: 2.4GHz
  • Voltage Supply: 2.7V to 3.6V
  • Memory Size: 2MB flash
  • Protocols: Bluetooth v5.0 and 802.11b/g/n
  • Serial Interfaces: GPIO, PWM, SPI, and UART
  • Power Output: 19dBm
  • Sensitivity: -98dBm
  • Mounting Type: Through-Hole
  • Manufacturer: Ai-Thinker

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $22.6620
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $33.0251
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess