EN
  • EN
  • DE
  • IT

LMV712MM/NOPB

Part No LMV712MM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, LMV®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name LMV712
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number *LMV712MM/NOPB, LMV712MMCT-NDR, LMV712MM/NOPBDKR, LMV712MM/NOPBCT, LMV712MMTR-NDR, LMV712MMNOPB, -LMV712MM-NDR, LMV712MM/NOPBTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877743-LMV712MM/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV712MM/NOPB CAD Model

Description

The LMV712MM/NOPB from Texas Instruments is a high-performance, dual operational amplifier designed for applications requiring low noise, low voltage, and low power consumption. This operational amplifier is an ideal choice for battery-powered devices and portable applications due to its efficient design and advanced features.

Key Features:

  • Low Voltage Operation: The LMV712MM/NOPB can operate at supply voltages ranging from 2.7V to 5.5V, making it versatile for various low-voltage applications.
  • Low Noise Performance: With a low input-referred voltage noise of 17 nV/√Hz at 1 kHz, this op-amp is suitable for audio applications and other noise-sensitive circuits.
  • Low Power Consumption: The device features a low supply current of 1.35 mA per channel, which is beneficial for extending battery life in portable devices.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, which is especially useful in low-voltage applications.
  • Bypass Capacitor Pin: A dedicated bypass capacitor pin (BP) is provided for each amplifier to minimize power supply noise without the need for an external capacitor.
  • Shutdown Feature: An added shutdown feature enables the user to reduce power consumption when the amplifier is not in use.

Applications:

The LMV712MM/NOPB is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered instruments
  • Audio and acoustic sensors
  • Microphone preamplifiers
  • Medical diagnostic equipment
  • Signal conditioning circuits
  • Analog filters

Package and Availability:

The LMV712MM/NOPB is available in a compact 8-pin VSSOP package, which is ideal for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant. For detailed specifications, application circuits, and ordering information, customers can visit the Texas Instruments website or contact their sales representative.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.8616
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8656 $56.2640
160+ $0.7103 $113.6480
245+ $0.6881 $168.5845
340+ $0.6660 $226.4400
435+ $0.6438 $280.0530
585+ $0.5771 $337.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess