EN
  • EN
  • DE
  • IT

CYBLE-416045-02

Part No CYBLE-416045-02
Manufacturer Cypress Semiconductor Corp
Catalog RF Receivers
Description RX TXRX MODULE BT TRC ANT SMD  /  Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Cypress Semiconductor Corp
Series EZ-BLE™ PSoC®
Package Tape & Reel
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz ~ 2.5GHz
Data Rate 2Mbps
Power - Output 4dBm
Sensitivity -95dBm
Serial Interfaces I2S, SPI, UART
Antenna Type Integrated, Trace
Memory Size 1MB Flash, 128kB ROM, 288kB SRAM
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 6.7mA
Current - Transmitting 5.7mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 43-SMD Module
Base Product Number CYBLE-416045
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8517.62.0090
Other Names 428-4622-6,428-4622-2,428-4622-1
Standard Package 500
Win Source Part Number 1014678-CYBLE-416045-02
Ultra Librarian 3D Model Ultra Librarian CYBLE-416045-02 CAD Model

Description

The Cypress Semiconductor Corp CYBLE-416045-02 is an RF transceiver module and modem that operates in the 2.4GHz ~ 2.5GHz frequency range.

  • Protocol: Bluetooth v5.0
  • Data Rate: 2Mbps
  • Memory Size: 1MB Flash, 128kB ROM, 288kB SRAM
  • Antenna Type: Integrated, trace
  • Power Output: 4dBm
  • Current Receiving: 6.7mA
  • Current Transmitting: 5.7mA

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 192UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 2.4GHz, 5GHz 192-UFBGA, WLBGA
Lowest to $17.7641
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 75UFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.36GHz ~ 2.48GHz 75-UFBGA, WLCSP
Lowest to $8.7723
GainSpan Corporation
GS2011M Series 2.4 GHz 15 dBm 3.6 V 49 Pin b/g/n Wi Fi Module w/u.FL Connector
Lowest to $77.4445
Digi International
RX TXRX MODULE 802.15.4 U.FL TH / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole
Need more? Email Us
Murata Electronics North America
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount
Lowest to $72.1805
Telit
RF RECEIVER GPS 1575.42MHZ 34QFN / series RF Receiver GPS 1575.42MHz -163dBm PCB, Surface Mount
Lowest to $12.7963
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $32.2557
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Skyworks Solutions Inc.
RF RX AM/FM 64MHZ-108MHZ 40QFN / series RF Receiver AM, FM 64MHz ~ 108MHz, 510MHz ~ 1.71GHz PCB, Surface Mount 40-QFN (6x6)
Lowest to $27.7106

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.6577 $82.6308
8+ $16.9501 $135.6008
12+ $16.4203 $197.0436
17+ $15.8906 $270.1402
22+ $15.3610 $337.9420
29+ $13.7720 $399.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess