EN
  • EN
  • DE

LMP8640HVMK-H/NOPB

Part No LMP8640HVMK-H/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Amplifier 1 Circuit
Manufacturer Texas Instruments
Package Reel - TR
Family Name LMP8640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-38157-1, 296-38157-2, LMP8640HVMK-H/NOPB-ND, 296-LMP8640HVMK-H/NOPBCT, 296-LMP8640HVMK-H/NOPBTR, -296-38157-1-ND, 296-38157-6, 296-38157-1-ND, 296-38157-2-ND, 296-LMP8640HVMK-H/NOPBDKR, 296-38157-6-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877667-LMP8640HVMK-H/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP8640HVMK-H/NOPB CAD Model

Description

The LMP8640HVMK-H/NOPB is a high-performance, precision current sense amplifier designed by Texas Instruments. This device is engineered to accurately measure small differential voltages across a current-sensing resistor in the presence of high common-mode voltages. The LMP8640HVMK-H/NOPB is a crucial component for applications that require precise current monitoring, such as power management systems, battery chargers, and automotive safety systems.

Key Features

  • Wide Input Common-Mode Voltage Range: Capable of handling common-mode voltages from 4.5V to 76V, making it suitable for a variety of industrial and automotive applications.
  • High Accuracy: Offers excellent accuracy and temperature stability, ensuring reliable performance across a range of operating conditions.
  • Variable Gain: Features an adjustable gain, which can be set via external resistors, providing flexibility in the design and allowing for precise current measurement across different ranges.
  • Low Offset Voltage: The low input offset voltage minimizes error in current measurement, enhancing the overall system accuracy.
  • Extended Temperature Range: Operates over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

  • Power Management Systems
  • Battery Chargers
  • Automotive Safety Systems
  • Overcurrent Protection
  • Motor Control

Quality and Reliability

The LMP8640HVMK-H/NOPB is available in an environmentally friendly, lead-free package and is characterized for operation from -40°C to +125°C. Texas Instruments is committed to delivering high-quality products, and this current sense amplifier is no exception, providing both reliability and performance for critical applications.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4026 $50.4546
51+ $1.9714 $100.5414
79+ $1.9098 $150.8742
109+ $1.8482 $201.4538
140+ $1.7866 $250.1240
188+ $1.6018 $301.1384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,370 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess