EN
  • EN
  • DE
  • IT

LM837M/NOPB

Part No LM837M/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 4 Circuit - 14-SOIC
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name LM837
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number *LM837M/NOPB, LM837MNOPB, -LM837M-NDR, LM837M-NDR
Quantity per package 55
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877572-LM837M/NOPB
Ultra Librarian 3D Model Ultra Librarian LM837M/NOPB CAD Model

Description

The LM837M/NOPB is a high-performance audio operational amplifier designed and manufactured by Texas Instruments. This device is engineered to deliver superior sound quality and low noise performance, making it an ideal choice for audio preamplification and active filter applications.

Key Features

  • Low Noise: The LM837M/NOPB boasts an exceptionally low noise floor, which is crucial for maintaining the integrity of the audio signal.
  • High Fidelity: With its high slew rate and wide bandwidth, this op-amp preserves the nuances of audio signals, ensuring high-fidelity sound reproduction.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application requirements.
  • Quad Operational Amplifier: This device integrates four independent op-amp units, providing flexibility and reducing the number of components in circuit designs.

Applications

The LM837M/NOPB is versatile and can be used in a variety of audio applications, including:

  • Audio preamplifiers
  • Active filters
  • Mixing consoles
  • Professional audio equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM837M/NOPB is no exception. It is designed to meet high standards of reliability, ensuring long-term performance in demanding environments. The NOPB designation indicates that the product is lead-free (No Lead), making it suitable for use in environmentally sensitive applications.

Technical Specifications

Parameter Value Number of Channels 4 Supply Voltage Range ±5V to ±15V Slew Rate Typical value GBW (Gain Bandwidth Product) Specific value THD+N (Total Harmonic Distortion + Noise) Low percentage

For detailed specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3108 $58.9860
95+ $1.2279 $116.6505
145+ $1.1864 $172.0280
205+ $1.1034 $226.1970
265+ $1.0620 $281.4300
330+ $1.0205 $336.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,470 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess