EN
  • EN
  • DE
  • IT

BG95M3LA-MINIPCIE

Part No BG95M3LA-MINIPCIE
Manufacturer Quectel
Catalog RF Transceiver Modules
Description RF TXRX MOD CELLULAR SMD / Cellular, Navigation BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Series -
Package Tray
Product Status Active
RF Family/Standard Cellular, Navigation
Protocol BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE
Modulation -
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Data Rate 1.119Mbps
Power - Output 21dBm
Sensitivity -
Serial Interfaces GPIO, I²C, PCM, UART, USB
Antenna Type Antenna Not Included
Utilized IC / Part -
Memory Size -
Voltage - Supply 3.3V ~ 4.3V
Current - Receiving 18.9mA
Current - Transmitting -
Mounting Type Surface Mount
Temperature Range - Operating -35°C ~ 75°C
Package / Case Module
Base Product Number BG95
MSL Level Not Applicable
ECCN 5A992C SC
HTSUS 8517.62.0090
Win Source Part Number 1355011-BG95M3LA-MINIPCIE
Ultra Librarian 3D Model Ultra Librarian BG95M3LA-MINIPCIE CAD Model

Description

The BG95M3LA-MINIPCIE is an active RF transceiver module from Quectel.

  • Frequency Range: 850MHz, 900MHz, 1.8GHz, and 1.9GHz
  • Package: Module
  • Mounting Type: Surface Mount
  • Voltage Supply: 3.3V to 4.3V
  • Interfaces: GPIO, I²C, PCM, UART, and USB
  • Data Rate: 1.119Mbps
  • Protocols: BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, and LTE
  • Power Output: 21dBm
  • Receiving Current Consumption: 18.9mA
  • Status: Active
  • Series: BG95
  • Package Type: Tray

You May Also Be Interested in

Quectel
Linear IC
Lowest to $250.9767
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Quectel
RF TXRX MOD SMD
Lowest to $46.8467

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess