EN
  • EN
  • DE

INA206AIPWR

Part No INA206AIPWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description Unidirectional Measurement Current-Shunt Monitor With Dual Comparators | IC CURRENT SHUNT MONITOR 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Parts Input Voltage (V) -16V ~ 80V
Output Current 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number INA206
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1185804-INA206AIPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA206AIPWR CAD Model

Description

Product Overview: INA206AIPWR by Texas Instruments

The INA206AIPWR is a high-precision current shunt and power monitor with an I2C interface, designed and manufactured by Texas Instruments (TI). This advanced integrated circuit (IC) offers real-time monitoring of power supply performance, making it an essential component for power management applications across a variety of industries.

Key Features

  • High Accuracy: The INA206AIPWR boasts a precision current sensing amplifier that can measure voltage across shunts at common-mode voltages from -16V to +80V, independent of the supply voltage. This high accuracy ensures reliable performance in critical applications.
  • I2C-Compatible Interface: The device includes an I2C interface that supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes, enabling easy integration with microcontrollers and other digital systems.
  • Programmable Calibration Value: Users can set a calibration value through the I2C interface to match the shunt resistor in use, thus optimizing performance for specific applications.
  • Programmable Alert Functions: The INA206AIPWR features programmable alert functions for overcurrent, undercurrent, and over- and under-power warning flags, which can be used to trigger protective actions in the monitored system.
  • Wide Supply Range: This device operates over a wide supply range of 2.7V to 5.5V, allowing for flexible usage in various power environments.
  • Small Footprint: Housed in a small TSSOP-16 package, the INA206AIPWR saves precious board space and is suitable for space-constrained applications.

Applications

The INA206AIPWR is versatile and can be used in a range of applications, including:

  • Telecommunications equipment
  • Computing systems
  • Battery management systems
  • Power supplies and management devices
  • Industrial and automotive systems

With its combination of precision, flexibility, and small form factor, the INA206AIPWR from Texas Instruments is an ideal solution for designers who require accurate power and current monitoring in their systems. Whether for managing power in a server farm or ensuring the safety of a battery-powered device, the INA206AIPWR provides the necessary tools to maintain efficiency and protect against power-related issues.

You May Also Be Interested in

Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2611 $52.1776
38+ $2.6758 $101.6804
58+ $2.5922 $150.3476
80+ $2.5085 $200.6800
104+ $2.4249 $252.1896
138+ $2.1741 $300.0258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess