EN
  • EN
  • DE

INA203AIPW

Part No INA203AIPW
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Texas Instruments
Packaging Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Voltage - Input -16V ~ 80V
Current - Output 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number INA203
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number INA203AIPWG4,TEXTISINA203AIPW,INA203AIPWG4-ND,2156-INA203AIPW
Standard Package 90
Win Source Part Number 1319844-INA203AIPW
Ultra Librarian 3D Model Ultra Librarian INA203AIPW CAD Model

Description

Product Overview: Texas Instruments INA203AIPW

The INA203AIPW is a high-precision current shunt monitor from Texas Instruments, designed to provide accurate current measurement for a wide range of applications. This sophisticated device is housed in a compact TSSOP-14 package, making it suitable for space-constrained applications while offering a robust feature set that enhances its versatility and performance.

At the heart of the INA203AIPW lies a precision operational amplifier that allows for bidirectional current sensing. This feature enables the device to measure both charging and discharging currents in battery management systems, making it an ideal choice for portable electronics, energy management, and automotive applications. The operational amplifier's zero-drift topology ensures stability over time and temperature, which translates to consistent performance and reliable measurements.

With a wide common-mode voltage range of -16V to +80V, the INA203AIPW is capable of handling high voltage levels, thus accommodating systems with significant voltage variations. This range is particularly useful in industrial environments where electrical noise and transients are common, ensuring that the device maintains accurate measurements even in challenging conditions.

The INA203AIPW offers a high accuracy with a maximum offset voltage of 250 µV and a gain error of only 0.1%, providing precise readings essential for critical applications. The device also features a high bandwidth of up to 500 kHz, which allows for fast signal processing and real-time current monitoring, crucial for applications requiring immediate response to changing load conditions.

For ease of integration, the INA203AIPW includes a voltage output that directly interfaces with analog-to-digital converters (ADCs), enabling seamless connection with microcontrollers and digital systems. This simplifies the design process and reduces the need for additional components, saving both board space and cost.

In conclusion, the Texas Instruments INA203AIPW is a reliable and accurate current shunt monitor that offers a high level of precision and versatility. Its robust design and comprehensive features make it an excellent choice for engineers and designers looking to implement current sensing in their applications with minimal hassle and maximum efficiency.

You May Also Be Interested in

Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6323 $50.8522
34+ $2.9803 $101.3302
52+ $2.8872 $150.1344
72+ $2.7940 $201.1680
93+ $2.7009 $251.1837
124+ $2.4215 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess