EN
  • EN
  • DE

CA1A-12V-C-5

Part No CA1A-12V-C-5
Manufacturer Panasonic
Catalog Automotive Relays
Description RELAY AUTOMOTIVE SPST 30A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Automotive Relays
Mfr Panasonic
Series CA
Package Bulk
Product Status Active
Coil Type Non Latching
Coil Current 150 mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 30 A
Switching Voltage 16VDC - Max
Must Operate Voltage 8 VDC
Must Release Voltage 0.6 VDC
Operate Time 10 ms
Release Time 10 ms
Mounting Type Socketable
Termination Style Plug In
Temperature Range - Operating -30°C ~ 80°C
Contact Material Silver Alloy, Cadmium Free
Coil Power 1.8W
Coil Resistance 80 Ohms
Base Product Number CA1A-12
Standard Package 20 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 865719-CA1A-12V-C-5
Ultra Librarian 3D Model Ultra Librarian CA1A-12V-C-5 CAD Model

Description

The Panasonic CA series is a reliable and high-performance automotive relay.

  • Type: SPST-NO (1 Form A)
  • Termination: Plug-in
  • Contact Material: Silver alloy, cadmium-free
  • Coil Voltage: 12VDC
  • Coil Resistance: 80 Ohms
  • Coil Current: 150 mA
  • Contact Rating: 30 A
  • Switching Voltage: 16VDC maximum
  • Operate and Release Time: 10 ms
  • Temperature Range: -30°C to 80°C
  • Suitable for: Automotive applications
  • Status: Active

You May Also Be Interested in

Panasonic
RELAY AUTOMOTIVE SPST 20A 24V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPST 45A 12V /
Lowest to $5.7759
Omron
SUPER MICRO RELAY /
Need more? Email Us
TE Connectivity
General Purpose Relays V23086C10
Lowest to $2.8324
Panasonic
RELAY AUTOMOTIVE SPST 30A 12V
Lowest to $2.7743
Picker Components
30A SPDT SEALED MINI AUTO PCB /
Need more? Email Us
TE Connectivity
V23234A0004X055-EV-100 /
Lowest to $11.9138
Panasonic
RELAY AUTOMOTIVE SPDT 35A 12V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess