EN
  • EN
  • DE

INA202AIDGKT

Part No INA202AIDGKT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3.5% 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Voltage - Input -16 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1045494-INA202AIDGKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA202AIDGKT CAD Model

Description

Product Overview: Texas Instruments INA202AIDGKT

The INA202AIDGKT from Texas Instruments is a high-precision current shunt and power monitor with an I2C interface. This compact device offers industry-leading performance for systems that require precise current monitoring and operational efficiency. The INA202AIDGKT is part of Texas Instruments' INA200 series, which is renowned for its accuracy in measuring voltage across shunts at common-mode voltages from 0V to 26V, even outside the supply voltage range.

Key Features

  • High Accuracy: The INA202AIDGKT provides high-precision measurements, which is crucial for maintaining system performance and reliability.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range from 0V to 26V, which is independent of the supply voltage.
  • Low Quiescent Current: The device is designed for power-sensitive applications, with a quiescent current of only 330 µA (typical).
  • I2C Interface: The I2C-compatible interface enables two-way communication between the INA202AIDGKT and the host controller, facilitating easy access to the current measurements.
  • Programmable Calibration: Users can calibrate the register to scale the raw shunt voltage to the desired units of current for seamless integration into their system.
  • Small Package: The INA202AIDGKT comes in a VSSOP-8 (DGK) package, which is ideal for space-constrained applications.

Applications

The INA202AIDGKT is suitable for a wide range of applications, including but not limited to:

  • Power management in servers and telecom equipment
  • Battery chargers and management systems
  • Portable and wearable devices
  • Industrial and automotive systems

Technical Specifications

  • Supply Voltage: 3V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Accuracy: High-accuracy current sensing
  • Package: VSSOP-8 (DGK)

The INA202AIDGKT is a testament to Texas Instruments' commitment to providing advanced monitoring solutions that enhance system performance and efficiency. With its precision and feature-rich capabilities, it stands out as a superior choice for designers and engineers looking to implement accurate current sensing in their designs.

You May Also Be Interested in

Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2397 $55.7865
90+ $1.1613 $104.5170
135+ $1.1221 $151.4835
195+ $1.0436 $203.5020
250+ $1.0044 $251.1000
315+ $0.9651 $304.0065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,510 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess