EN
  • EN
  • DE

INA201AID

Part No INA201AID
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description INA20x High-Side Measurement Current-Shunt Monitor | IC CURRENT MONITOR 3.5% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Parts Input Voltage (V) -16V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number INA201
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1185795-INA201AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA201AID CAD Model

Description

Product Overview: Texas Instruments INA201AID

The INA201AID from Texas Instruments is a high-precision instrumentation amplifier designed for a wide range of applications, including medical devices, industrial measurement, and automotive systems. This versatile component is known for its excellent accuracy and ease of use, making it a popular choice for engineers and designers seeking reliable signal amplification.

Key Features

  • High Accuracy: The INA201AID provides a high level of precision with a low offset voltage and low offset drift over temperature, ensuring that measurements are accurate and consistent.
  • Low Power Consumption: With its low quiescent current, the INA201AID is ideal for battery-powered and portable applications where power efficiency is critical.
  • Adjustable Gain: The gain of the INA201AID can be easily adjusted by adding a single external resistor, giving designers flexibility in tailoring the amplifier to their specific needs.
  • Single-Supply Operation: This device is capable of operating from a single power supply, ranging from 2.7V to 5.5V, simplifying the power supply design.
  • Rail-to-Rail Output: The INA201AID features a rail-to-rail output stage, which allows for a wide dynamic range, making it suitable for applications that require a large output swing.
  • Robust Design: The device is designed with electrostatic discharge (ESD) protection and is specified for the extended industrial temperature range, ensuring reliable performance in harsh environments.

Applications

The INA201AID is used in various applications that require high-precision signal conditioning. Some common applications include:

  • Pressure and temperature sensor amplification
  • Medical instrumentation such as ECG and EEG monitors
  • Automotive sensor signal conditioning
  • Industrial process controls
  • Data acquisition systems

Overall, the INA201AID from Texas Instruments is a reliable and versatile choice for any application requiring precise and efficient signal amplification. Its combination of features ensures it can be integrated into a wide range of electronic systems with ease.

You May Also Be Interested in

Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess