EN
  • EN
  • DE

MAX1178CCUP+

Part No MAX1178CCUP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 135k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Mounting Style SMD
Family Part Number MAX1178
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Win Source Part Number 701012-MAX1178CCUP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1178CCUP+ CAD Model

Description

Product Overview: MAX1178CCUP+ by Maxim Integrated

The MAX1178CCUP+ is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Maxim Integrated, a trusted name in the design and manufacturing of innovative analog and mixed-signal products. This ADC is part of Maxim's extensive range of data converters that provide precision, power efficiency, and versatility, catering to a wide array of applications in the industrial, medical, and communication sectors.

Key Features

  • Resolution: The MAX1178CCUP+ boasts a 16-bit resolution, offering high precision in digitalizing analog signals.
  • Sampling Rate: With a maximum sampling rate of 200ksps (kilo-samples per second), it is capable of handling rapid signal variations, making it suitable for high-speed data acquisition systems.
  • Input Range: The device supports a flexible input range, accommodating various signal amplitudes for versatile applications.
  • Low Power Consumption: Designed for power-sensitive applications, it maintains efficiency without compromising performance.
  • Interface: It includes a serial interface for easy communication with microcontrollers and digital systems.

Applications

The MAX1178CCUP+ is ideal for a broad spectrum of applications, including:

  • Industrial control systems
  • Medical instrumentation
  • Data acquisition systems
  • Automated test equipment

Quality and Reliability

Maxim Integrated ensures that the MAX1178CCUP+ meets the highest quality and reliability standards. The component is thoroughly tested and validated to perform under various conditions, making it a reliable choice for critical and demanding applications.

Package and Availability

The MAX1178CCUP+ comes in a TSSOP package, which is conducive to space-constrained applications. Its surface-mount design allows for streamlined PCB assembly processes and integration into compact systems. Check with authorized distributors for availability and bulk pricing options.

Conclusion

With its high resolution, fast sampling rate, and low power consumption, the MAX1178CCUP+ from Maxim Integrated stands out as a superior choice for designers and engineers looking for a robust ADC solution. Its versatility and reliability make it an essential component in precision data conversion tasks across various industries.

You May Also Be Interested in

Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess