EN
  • EN
  • DE
  • IT

INA199C3RSWT

Part No INA199C3RSWT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP CURR SENSE 10UQFN / SP Amp Current Sense Amp Single 26V 10-Pin UQFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Amplifier Type Zero-Drift
Number of Circuits 2
SR - Slew Rate 0.4 V/μs
Operating Supply Current 65μA
Dual Supply Voltage (±) 2.7 V ~ 26 V
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 776775-INA199C3RSWT
Popularity Medium
Supply and Demand Status Limited
Family Name INA199
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA199C3RSWT CAD Model

Description

Product Overview: INA199C3RSWT from Texas Instruments

The INA199C3RSWT is a precision current-sensing amplifier from Texas Instruments, designed to monitor both shunt voltage drops and bus voltages with high accuracy. This device is part of the INA199 series, which is known for its low offset voltage, making it ideal for a wide range of current measurement applications.

Key Features

  • High Accuracy: The INA199C3RSWT offers a high accuracy with a gain error of only ±0.35% (max), ensuring precise current measurements for critical applications.
  • Wide Common-Mode Range: Capable of handling common-mode voltages from -0.3V to +26V, this device is versatile and can be used in systems with varying ground potentials.
  • Low Offset Voltage: The amplifier features a low offset voltage of ±80 µV (max), which minimizes error in current measurements, especially in low-side current sensing applications.
  • High Bandwidth: With a bandwidth of up to 1 MHz, the INA199C3RSWT can accurately track fast-changing currents, making it suitable for dynamic systems.
  • Quiescent Current: The device operates with a low quiescent current of 100 µA (typ), which is beneficial for power-sensitive applications.

Applications

The INA199C3RSWT is designed for a variety of applications, including but not limited to:

  • Power management in battery-powered devices
  • Overcurrent protection circuits
  • Automotive battery monitoring
  • Portable instrumentation
  • Telecommunications equipment

Package and Reliability

Encased in a compact UQFN-10 package, the INA199C3RSWT saves board space and is suitable for space-constrained applications. It operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments. Texas Instruments' commitment to quality means that this current-sense amplifier is designed for long-term stability and reliability.

In summary, the INA199C3RSWT from Texas Instruments is a high-precision, versatile current-sense amplifier that offers designers a reliable solution for accurate current measurement across a broad spectrum of applications. Its compact form factor and robust performance make it an excellent choice for both industrial and consumer electronics.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3044 $52.1760
95+ $1.0703 $101.6785
145+ $1.0369 $150.3505
200+ $1.0034 $200.6800
260+ $0.9700 $252.2000
345+ $0.8696 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess