Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr Molex, LLC
Series 74754
Package Tray
Product Status Active
Connector Style Cage
Connector Type SFP+
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded
Base Product Number 074754
Standard Package 192 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 848905-0747540104
Ultra Librarian 3D Model Ultra Librarian 0747540104 CAD Model

Description

The 848905-0747540104 is a pluggable connector assembly from the 74754 series.

  • Series: 74754
  • Connector Type: SFP+
  • Shielding: EMI Shielding
  • Termination Method: Press-Fit
  • Contact Finish: Not Specified
  • Contact Finish Thickness: Not Specified
  • Package: Tray
  • Standard Package: 192 pieces
  • Mounting: Through-Hole, Right Angle
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS Code: 8536.69.4040
  • Manufacturer: Molex, LLC
  • Product Status: Active

You May Also Be Interested in

Amphenol
CONN IND MINI II RCPT 8P SLD RA / 8 Position Industrial Mini, Type II Receptacle Connector Solder Through Hole, Right Angle
Lowest to $0.2752
ECAD model for 10137850-0020LF
TE Connectivity
CONN SFP CAGE SOLDER R/A / Position SFP Cage Connector Solder Through Hole, Right Angle
Need more? Email Us
ECAD model for 1-2227303-2
TE Connectivity
CONN MULTI-PURP PLUG 8P IDC STR / 8 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)
Lowest to $21.2610
ECAD model for 2201855-1
Others
MINI-MAC APPLICATOR
Need more? Email Us
ECAD model for 11182-001
TE Connectivity
CONN CFP RCPT 148POS SLD R/A SMD / 148 Position CFP Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $45.6132
ECAD model for 2057630-1
Amphenol
CONN IND MINI II RCPT 8P SLD PCB / 8 Position Industrial Mini, Type II Receptacle Connector Solder Through Hole
Lowest to $3.3814
ECAD model for 10137849-0020LF
Molex, LLC
1.27mm (.050") Pitch Serial ATA Host Receptacle, Mating Height 4.30mm (.169"), 0.76um (30u") Gold (Au)
Need more? Email Us
ECAD model for 47018-2011
TE Connectivity
RCPT CONN R/A SMT 76 POSN QSFP D / 76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $9.0646
ECAD model for 2318579-2
TE Connectivity
CONN IND MINI I HEADER 8P RA SMD / 8 Position Industrial Mini, Type I Header Connector Solder Surface Mount, Right Angle
Lowest to $4.0376
ECAD model for 2294417-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1177 $54.7062
14+ $7.4812 $104.7368
21+ $7.2474 $152.1954
29+ $7.0136 $203.3944
37+ $6.7799 $250.8563
50+ $6.0785 $303.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,040 pieces
MOQ: 6 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention