Products specifications Report Issue?

Cable Type Hook-Up
Wire Gauge 10 AWG
Conductor Material Copper, Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.189" (4.80mm)
Length 1640.0' (499.9m)
Jacket Color Green, Yellow
Ratings UL Style 10269
Package Spool
Supply and Demand Status Shortage
Win Source Part Number 1505949-64172
Ultra Librarian 3D Model Ultra Librarian 64172 CAD Model

You May Also Be Interested in

Belden Inc.
HOOK-UP STRND 20AWG BLACK 100' / 20 AWG Hook-Up Wire 10/30 Black 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for 39120 010100
NTE
HOOK-UP 26AWG 300V ORANGE 1000' / 26 AWG Hook-Up Wire Orange 300V 1000.0' (304.8m)
Need more? Email Us
ECAD model for WHS26-03-1000
TE Connectivity
HOOK-UP STRND 26AWG 600V WHITE / 26 AWG Hook-Up Wire 19/38 White 600V
Lowest to $0.9942
ECAD model for FLHTC0311-26-9CS3125
TE Connectivity
CBL 1COND STRND 26AWG 600V WHITE / 26 AWG Hook-Up, Shielded Wire 19/38 White 600V
Need more? Email Us
ECAD model for 55/2312-26-9-9
TE Connectivity
HOOK-UP STRND 12AWG 600V WHITE / 12 AWG Hook-Up Wire 37/28 White 600V
Need more? Email Us
ECAD model for 44A0111-12-9CS448
Alpha Wire
CBL 1 COND 30AWG SLATE 100' / 30 AWG Hook-Up, Shielded Wire 7/38 Slate 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for M3601 SL005
TE Connectivity
HOOK-UP DUAL WALL STRND 8AWG BLU / 8 AWG Hook-Up, Dual Wall Wire 665/36 Blue 600V
Need more? Email Us
ECAD model for 82A0811-8-6
TE Connectivity
HOOK-UP STRND 12AWG 600V YELLOW / 12 AWG Hook-Up Wire 37/28 Yellow 600V
Need more? Email Us
ECAD model for 55A0112-12-4
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
ECAD model for 55A0811-22-9-F081CS2233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention