EN
  • EN
  • DE

TC75S63TU,LF(T

Part No TC75S63TU,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case UFV
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735044-TC75S63TU,LF(T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC75S63TU,LF(T CAD Model

Description

The Toshiba TC75S63TU,LF(T is a single operational amplifier (op-amp) designed for low-voltage, low-power applications. It's commonly used in portable devices, sensor amplifiers, and signal conditioning circuits. The "LF(T" likely refers to the lead-free and tape-and-reel packaging.

Applications:

  • Sensor Amplifiers: Amplifies weak signals from sensors in various applications.
  • Portable Devices: Used in battery-powered devices for signal conditioning and amplification.
  • Signal Conditioning: Modifies and prepares signals for further processing.
  • Audio Amplifiers: Amplifies audio signals in low-power audio applications.
  • Active Filters: Implements active filter circuits for signal filtering.

Features:

  • Low Voltage Operation: Operates with a low supply voltage, making it suitable for battery-powered devices.
  • Low Power Consumption: Minimizes power consumption for extended battery life.
  • Rail-to-Rail Output: The output voltage can swing close to the supply rails.
  • High Gain: Provides high open-loop voltage gain for signal amplification.
  • Small Package: Available in a small surface-mount package for space-constrained applications.
  • Input Offset Voltage: Low input offset voltage for accurate signal processing.

Benefits:

  • Extended Battery Life: Low power consumption extends the battery life in portable devices.
  • Accurate Signal Amplification: High gain and low offset voltage ensure accurate signal amplification.
  • Space-Saving Design: Small package allows for use in space-constrained applications.
  • Wide Operating Voltage Range: Operates with a wide range of supply voltages.
  • Versatile Application: Suitable for a variety of signal conditioning and amplification applications.

Additional Details:

The TC75S63TU typically operates with a supply voltage range of 1.8V to 5.5V. It is available in a small SOT-23 or similar surface-mount package. The gain-bandwidth product, slew rate, and other electrical characteristics are specified in the product datasheet available from Toshiba Semiconductor and Storage. Proper bypassing with ceramic capacitors is recommended for optimal performance and stability.

Consider the input bias current and input offset voltage when designing precision amplifier circuits. The datasheet provides information on these parameters.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess