Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305360-M29F010B70N6-5BS2M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F010B70N6-5BS2M CAD Model

Description

Product Overview: M29F010B70N6-5BS2M from STMicroelectronics

The M29F010B70N6-5BS2M is a high-performance 1 Mbit (128K x 8) Flash memory component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to offer a reliable storage solution for a wide range of applications that demand high-speed data access, durability, and non-volatility.

Key Features

  • Memory Size: 1 Mbit (128K x 8)
  • Access Time: 70ns, enabling fast read operations suitable for high-performance applications.
  • Boot Block: Features a boot block that allows system firmware to be stored securely, ensuring reliable booting processes.
  • Programming Voltage: 5V ± 10%, providing a standard voltage range for programming operations.
  • Operating Temperature Range: This device operates within a temperature range of -40°C to +85°C, ensuring functionality across various environmental conditions.
  • Package: Packaged in a robust TSOP-32 casing, the M29F010B70N6-5BS2M is designed for surface mounting, making it suitable for compact PCB layouts.

Applications

The versatility of the M29F010B70N6-5BS2M allows it to be used across various sectors, including:

  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Industrial control systems
  • Medical devices

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the M29F010B70N6-5BS2M is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of electronic components in critical applications.

Environmental Compliance

The M29F010B70N6-5BS2M adheres to environmental standards and is compliant with RoHS directives, making it a suitable choice for eco-friendly and sustainable product designs.

In summary, the M29F010B70N6-5BS2M Flash memory from STMicroelectronics is a durable, reliable, and fast storage solution that can be integrated into a multitude of electronic systems where data integrity and speed are paramount.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
ECAD model for EDF8132A3PD-GD-F-R TR
Renesas Electronics America
Need more? Email Us
ECAD model for 7164L45DB
Renesas Electronics America
Need more? Email Us
ECAD model for 7024S15PF8
Micron Technology Inc.
Need more? Email Us
ECAD model for PC28F128P33B85B TR
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48TFBGA / SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10 ns 48-TFBGA (6x8)
Need more? Email Us
ECAD model for AS7C316098A-10BIN
Renesas Electronics America
Need more? Email Us
ECAD model for 71342LA70J8
Renesas Electronics America
Need more? Email Us
ECAD model for 71V124SA12TYGI8
Macronix
IC FLSH 128MBIT SPI/QUAD 23WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 23-WLCSP
Need more? Email Us
ECAD model for MX25U12835FBBI-10G
Alliance Memory, Inc.
IC FLASH 2MBIT 44SO / FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) 55 ns 44-SO
Need more? Email Us
ECAD model for M29F200FB55M3F2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention