Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series AMPMODU
Package Tube
Connector Type Header, Breakaway
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Number of Positions 18
Number of Rows 2
Row Spacing - Mating 0.079" (2.00mm)
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Unshrouded
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.157" (4.00mm)
Contact Length - Post 0.102" (2.60mm)
Insulation Height 0.165" (4.20mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Thermoplastic
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 1A
Voltage Rating 200VAC
Base Product Number 5176837
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A117674,2266-5176837-8,-5176837-8-SI
Standard Package 33
Win Source Part Number 1122232-5176837-8
Ultra Librarian 3D Model Ultra Librarian 5176837-8 CAD Model

Description

This electronic component is a header, breakaway manufactured by TE Connectivity AMP Connectors.

  • Positions: 18
  • Style: board to board or cable
  • Pitch: 0.079 inches
  • Voltage Rating: 200VAC
  • Current Rating: 1A
  • Temperature Range for Operating: -40°C to 105°C

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HDR 140POS SMD GOLD
Need more? Email Us
ECAD model for FX11LA-140P-SV(21)
TE Connectivity
CONN RCPT 20POS SMD GOLD / 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $2.1398
ECAD model for 1565357-9
Samtec Inc.
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $6.0131
ECAD model for ERM5-020-02.0-L-DV-TR
Hirose Electric Co Ltd
HEADER, 0.4MM PITCH, SMALL & FLO
Lowest to $10.6424
ECAD model for FX25-110P-0.4SV
Hirose Electric Co Ltd
CONN HDR 100POS SMD GOLD
Lowest to $7.0814
ECAD model for FX11A-100P/10-SV0.5(92)
JST Sales America Inc.
CONN HOUSING PHD 18POS 2MM DUAL / 18 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1312
ECAD model for PHDR-18VS
Hirose Electric Co Ltd
CONN RCPT 120POS SMD GOLD
Lowest to $3.0959
ECAD model for FX10A-120S-SV(21)
Hirose Electric Co Ltd
CONN RCPT 100POS SMD GOLD
Lowest to $7.5246
ECAD model for FX18-100S-0.8SV20
Hirose Electric Co Ltd
CONN HDR 68POS 1.27MM / 68 Position Plug Connector Board to Board Through Hole Solder
Need more? Email Us
ECAD model for FX2CA-68P-1.27DSAL(71)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.4204 $65.1620
375+ $0.3454 $129.5250
580+ $0.3350 $194.3000
800+ $0.3235 $258.8000
1,035+ $0.3130 $323.9550
1,385+ $0.2807 $388.7695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 155 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention