EN
  • EN
  • DE

INA195AIDBVTG4

Part No INA195AIDBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3%
Voltage - Input -16 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 068868-INA195AIDBVTG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian INA195AIDBVTG4 CAD Model

Description

The INA195AIDBVTG4 from Texas Instruments is a high-performance, precision current shunt monitor that offers an extensive range of features, making it a highly versatile and useful component in various applications.

  • Common-Mode Voltages: -16V to +80V
  • Supply Range: 3 to 26V
  • Offset Voltage: 2mV (maximum)
  • Gain Error: 0.5%
  • Bandwidth: Up to 500kHz
  • Operating Temperature Range: -40 to +125°C
  • ESD Protection: Up to 2kV
  • Package: Small, 6-pin SOT-23

You May Also Be Interested in

Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,950 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess