EN
  • EN
  • DE

SN10KHT5542NTG4

Part No SN10KHT5542NTG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24DIP / Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Input Signal TTL
Output Signal ECL
Output Type Inverted
Temperature Range - Operating 0°C ~ 75°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN10K
Other Names SN10KHT5542NTE4,SN10KHT5542NTE4
Standard Package 60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256086-SN10KHT5542NTG4
Ultra Librarian 3D Model Ultra Librarian SN10KHT5542NTG4 CAD Model

Description

The SN10KHT5542NTG4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This component is part of TI's extensive line of products that cater to a wide range of electronic applications, from consumer electronics to industrial systems.

Key Features

  • Voltage Range: The device operates at a wide voltage range, providing flexibility in various power supply designs.
  • Speed: With its high-speed capabilities, the SN10KHT5542NTG4 ensures rapid signal processing, making it suitable for high-frequency applications.
  • Power Efficiency: It is designed to offer low power consumption, which is critical for battery-powered devices and energy-saving requirements.
  • Temperature Tolerance: The component is built to withstand a broad temperature range, ensuring reliability and performance stability under different environmental conditions.
  • Packaging: It comes in a robust packaging that protects the device and ensures ease of integration into various circuit designs.

Applications

The SN10KHT5542NTG4 is versatile and can be used in multiple applications, such as:

  • Telecommunications equipment
  • Data processing systems
  • Consumer electronics
  • Automotive electronics
  • Industrial control circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN10KHT5542NTG4 undergoes rigorous testing and quality control measures to ensure it meets industry standards for reliability and performance. Customers can trust this product for their critical design needs.

Support and Resources

Designers and engineers can access extensive support and resources for the SN10KHT5542NTG4 on the Texas Instruments website. This includes technical documentation, application notes, design tools, and customer support to facilitate product integration and troubleshooting.

For detailed specifications, sample requests, or to place an order, customers can visit the official Texas Instruments product page or contact an authorized distributor. The SN10KHT5542NTG4 is not just a component; it's a solution backed by the quality and expertise of Texas Instruments.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9198 $56.7594
7+ $15.5240 $108.6680
10+ $15.0389 $150.3890
14+ $14.5537 $203.7518
18+ $14.0686 $253.2348
24+ $12.6132 $302.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess