EN
  • EN
  • DE

S9S08DZ48F2CLFR

Part No S9S08DZ48F2CLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 48LQFP / S08 series Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel (TR)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 3K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935319973528
Standard Package 2,000
Win Source Part Number 1090737-S9S08DZ48F2CLFR
Ultra Librarian 3D Model Ultra Librarian S9S08DZ48F2CLFR CAD Model

Description

The NXP S9S08DZ48F2CLFR microcontroller is a high-performance, 8-bit MCU that is part of the S08DZ family, known for its robust design and exceptional efficiency. This microcontroller is designed to cater to a wide range of applications, from automotive to industrial control systems, offering an optimal solution for designers seeking a balance between cost and performance.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit, ensuring compatibility with the HCS08 family and providing a familiar architecture for developers.
  • Frequency: Up to 40 MHz bus frequency, delivering the processing power needed for complex tasks and real-time processing.
  • Flash Memory: 48 KB of on-chip flash memory, enabling ample space for application code and data storage, with a fast programming interface for quick updates.
  • RAM: 4 KB RAM, providing sufficient temporary storage for runtime operations and data manipulation.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports for interfacing with a variety of peripherals and sensors.
  • Analog to Digital Converter (ADC): Integrated 10-bit ADCs with multiple channels for precise analog signal measurement and conversion.
  • Timers: Enhanced timer systems including an 8-channel timer/pulse-width modulator (TPM) for accurate timing and control applications.
  • Communication Interfaces: Comprehensive communication protocol support, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) modules for versatile connectivity options.
  • Package: 48-pin LQFP (Low-Profile Quad Flat Package), providing a compact footprint while allowing for easy integration into various designs.
  • Temperature Range: Industrial operational temperature range, ensuring reliable performance under harsh conditions.

Applications

The NXP S9S08DZ48F2CLFR is suited for a multitude of applications where reliability and cost-effectiveness are paramount. Its robust feature set makes it an ideal choice for automotive systems, including body electronics and sensors, as well as for industrial automation, building control systems, and consumer electronics where efficient and reliable microcontroller performance is required.

Overall, the S9S08DZ48F2CLFR from NXP is a versatile and dependable microcontroller that offers a rich set of features packaged into a small form factor, making it a top choice for engineers and designers looking to create sophisticated systems in a variety of markets.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3799 $65.6593
16+ $7.6964 $123.1424
24+ $7.4559 $178.9416
33+ $7.2153 $238.1049
42+ $6.9748 $292.9416
56+ $6.2533 $350.1848
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess