EN
  • EN
  • DE

INA143U/2K5G4

Part No INA143U/2K5G4
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065134-INA143U/2K5G4
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian INA143U/2K5G4 CAD Model

Description

Product Overview: INA143U/2K5G4

The INA143U/2K5G4 is a versatile precision unity-gain difference amplifier designed by Texas Instruments. This high-quality integrated circuit is engineered to offer a reliable solution for a wide range of applications requiring accurate voltage difference measurements between two signals, particularly in situations where common-mode voltages are significantly higher or lower than the ground. The INA143U/2K5G4 is an essential component for designers focusing on measurement, instrumentation, and control systems.

Key Features

  • High Precision: The INA143U/2K5G4 boasts excellent accuracy due to its low offset voltage and low drift over temperature, ensuring reliable performance in critical applications.
  • Wide Common-Mode Range: This difference amplifier can handle a wide common-mode voltage range, which makes it suitable for various industrial environments with fluctuating voltages.
  • Unity-Gain Configuration: It comes in a unity-gain configuration that simplifies its integration into systems without the need for additional gain-setting components.
  • Low Power Consumption: With its focus on energy efficiency, the INA143U/2K5G4 is designed for low power consumption, making it ideal for portable and battery-powered applications.
  • Robust Packaging: The device is available in a compact surface-mount package, which is conducive to automated assembly processes and saves valuable board space.

Applications

  • Test and Measurement Systems
  • Data Acquisition
  • Medical Instrumentation
  • Industrial Process Controls
  • Battery Monitoring

The INA143U/2K5G4 is a testament to Texas Instruments' commitment to providing high-quality, precision components for sophisticated electronic systems. With its ability to accurately measure voltage differences even in the presence of high common-mode noise, this difference amplifier is an invaluable tool for engineers and designers who require precision and reliability in their applications.

Whether you're developing a precision sensor interface, working on a battery management system, or designing a complex industrial control unit, the INA143U/2K5G4 offers the performance and ease of use that can help streamline your design process and enhance the overall efficiency of your product.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TT Electronics
Wire wound Resistor
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7832 $52.6152
26+ $3.9247 $102.0422
40+ $3.8021 $152.0840
55+ $3.6794 $202.3670
71+ $3.5568 $252.5328
95+ $3.1888 $302.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess