EN
  • EN
  • DE

LM78L09TA

Part No LM78L09TA
Manufacturer TAEJIN / HTC Korea
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984313-LM78L09TA
Categories OEM Parts(J-L)
Manufacturer HTC Korea
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM78L09TA CAD Model

Description

The LM78L09TA is a three-terminal positive voltage regulator manufactured by TAEJIN/HTC Korea. It's part of the LM78Lxx series, designed to provide a stable and regulated +9V output voltage from a higher input voltage. These regulators are commonly used in various electronic circuits to ensure consistent power supply to sensitive components.

Applications:

  • Microcontroller power supplies: Provides a stable 9V supply for microcontrollers.
  • Sensor power supplies: Ensures consistent voltage for accurate sensor readings.
  • Small electronic devices: Used in battery-powered devices and portable electronics.
  • Linear regulators: Offers simple and cost-effective voltage regulation.
  • DIY electronics projects: Suitable for hobbyists and students building electronic circuits.

Features:

  • Fixed 9V output: Provides a stable and regulated 9V output voltage.
  • Low dropout voltage: Operates with a low difference between input and output voltage.
  • Thermal overload protection: Protects the regulator from overheating.
  • Short-circuit protection: Prevents damage from short circuits.
  • Output transistor safe-area protection: Ensures the output transistor operates within its safe operating area.

Benefits:

  • Stable voltage supply: Ensures consistent operation of electronic components.
  • Overload protection: Prevents damage from excessive current or temperature.
  • Simple to use: Requires minimal external components for operation.
  • Cost-effective: Provides a low-cost voltage regulation solution.
  • Wide operating temperature range: Suitable for use in various environmental conditions.

Additional Details:

The LM78L09TA typically requires only input and output capacitors for stable operation. The input voltage should be higher than the output voltage plus the dropout voltage. It is commonly available in a TO-92 package. The maximum input voltage is typically around 30V, and the output current is limited to around 100mA. This regulator is a reliable and easy-to-use solution for providing a stable 9V power supply in various electronic applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Lowest to $2.0374

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess