The Skyworks Solutions Inc. RM807-15 is a front-end module (FEM) designed for use in cellular and wireless communication systems. Similar to other Skyworks front-end modules, the RM807-15 likely integrates multiple components to optimize performance, focusing primarily on transmit functionality.
Applications
- Cellular handsets (transmit path)
- Wireless data devices
- Mobile hotspots
- RF transceivers
Features
- Integrated power amplifier (PA)
- Filter for harmonic suppression
- Input and Output Matching Networks
- Compact size
- High efficiency
Benefits
- Improved transmit power and efficiency
- Reduced harmonic emissions
- Simplified board layout and reduced component count
- Smaller device footprint
- Extended battery life in portable applications
Additional Details
The RM807-15 typically handles the amplification and filtering of the transmitted signal. The integrated power amplifier boosts the signal to the required output level, while the filter attenuates unwanted harmonics and spurious emissions. Input and output matching networks ensure optimal impedance matching for efficient power transfer between the transceiver and the antenna. The compact size of the module facilitates integration into space-constrained devices.
Precise technical specifications, such as frequency range, output power, gain, and supply voltage, will depend on the specific design and application. It is important to refer to the official Skyworks RM807-15 datasheet for detailed information.