EN
  • EN
  • DE

SBAT54XV2T5G

Part No SBAT54XV2T5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800 mV @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 2 µA @ 25 V
Capacitance @ Vr, F 7.6pF @ 1V, 1MHz
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SBAT54
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1282213-SBAT54XV2T5G
Ultra Librarian 3D Model Ultra Librarian SBAT54XV2T5G CAD Model

Description

Product Overview: SBAT54XV2T5G from ON Semiconductor

The SBAT54XV2T5G is a high-performance Schottky barrier diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is engineered to deliver fast switching speeds and low forward voltage drop, making it an ideal choice for a wide range of applications, including power management, voltage clamping, and signal demodulation.

Key Features

  • Low Forward Voltage Drop: The SBAT54XV2T5G boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • Fast Switching Speed: With its quick switching capabilities, this diode is suitable for applications that require high-speed operation and fast turn-on and turn-off times.
  • Small Package Design: Encased in an SOT-523 package, the SBAT54XV2T5G is optimized for space-constrained applications, providing high performance in a compact footprint.
  • Low Capacitance: The device features low diode capacitance, which is beneficial for high-frequency applications where minimal signal distortion is crucial.
  • Surface Mount: The diode is designed for surface mount technology (SMT), allowing for efficient assembly and integration into various electronic circuits.

Applications

The versatility of the SBAT54XV2T5G makes it suitable for various applications, including:

  • DC-DC converters
  • Power supply circuits
  • Automotive applications
  • Switching power supplies
  • Protection circuits
  • Reverse polarity protection

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SBAT54XV2T5G is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in even the most demanding environments.

Environmental Compliance

The SBAT54XV2T5G from ON Semiconductor complies with environmental standards, including RoHS and Pb-Free directives, reflecting the company's dedication to environmental sustainability and the production of eco-friendly products.

With its combination of efficiency, speed, and compact design, the SBAT54XV2T5G is a superior choice for designers looking to optimize their electronic systems with a reliable and high-performing Schottky barrier diode.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.1076 $58.1040
1,310+ $0.0882 $115.5420
2,025+ $0.0856 $173.3400
2,790+ $0.0829 $231.2910
3,610+ $0.0801 $289.1610
4,835+ $0.0718 $347.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess