EN
  • EN
  • DE

FRE005RGZR

Part No FRE005RGZR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 745806-FRE005RGZR
Ultra Librarian 3D Model Ultra Librarian FRE005RGZR CAD Model

Description

The Texas Instruments FRE005RGZR is a state-of-the-art integrated circuit designed for robust and efficient power management applications. This advanced component is part of Texas Instruments' extensive portfolio of semiconductor products, known for their reliability and performance in various electronic systems.

At the heart of the FRE005RGZR is a versatile voltage regulator that offers precise control over power delivery, ensuring that connected devices operate within their optimal power range. This feature is critical for maintaining the longevity and stability of electronic components, particularly in sensitive applications where power fluctuations can lead to malfunctions or damage.

One of the key advantages of the FRE005RGZR is its compact size, which allows it to be integrated into space-constrained designs without compromising on power or efficiency. This makes it an ideal choice for portable and wearable electronics, where space is at a premium, and every millimeter counts.

The device also boasts a wide input voltage range, accommodating a variety of power sources and making it suitable for diverse applications. Whether it's being used in industrial controls, automotive systems, or consumer electronics, the FRE005RGZR can adapt to the specific voltage requirements of each environment.

Moreover, the FRE005RGZR includes built-in protection features such as over-current, over-temperature, and short-circuit protection, which safeguard the device and the system it powers from potential damage caused by abnormal operating conditions. These safety features ensure that the FRE005RGZR not only provides reliable performance but also contributes to the overall durability of the end product.

With Texas Instruments' commitment to quality, the FRE005RGZR is manufactured to meet the highest industry standards. It undergoes rigorous testing to ensure that it performs consistently across a range of temperatures and operating conditions. For designers and engineers looking for a reliable power management solution, the Texas Instruments FRE005RGZR offers an excellent balance of performance, size, and protection features.

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0074 $50.1850
61+ $1.6471 $100.4731
95+ $1.5956 $151.5820
130+ $1.5442 $200.7460
168+ $1.4927 $250.7736
225+ $1.3383 $301.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess