EN
  • EN
  • DE

TPA0211DGN

Part No TPA0211DGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W MONO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels @ Load 2W x 1 @ 4 Ohm; 92mW x 1 @ 32 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-PowerPad
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 083772-TPA0211DGN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0211DGN CAD Model

Description

The TPA0211DGN is a high-fidelity audio power amplifier designed and manufactured by Texas Instruments. This compact, monolithic power amplifier is specifically engineered to deliver high-quality sound amplification with minimal distortion and noise. It is an ideal choice for a wide range of audio applications, including portable devices, multimedia speakers, and other audio systems where space is at a premium and power efficiency is crucial.

Key Features:

  • Output Power: The TPA0211DGN is capable of delivering 2.1W into a 4Ω load with a 5V power supply, ensuring robust audio performance for its size.
  • Efficiency: With its Class-AB architecture, it provides a perfect balance between efficiency and sound quality, making it an energy-efficient choice for battery-operated devices.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features that safeguard it against damage from overheating and faults, ensuring long-term reliability.
  • Signal-to-Noise Ratio (SNR): It boasts an excellent SNR, which means that audio output is clear and free from unwanted noise, providing a high-quality listening experience.
  • Low Voltage Operation: The amplifier operates at a low voltage, making it suitable for portable applications where power supply is limited.

Product Specifications:

  • Package: The TPA0211DGN comes in a compact 8-pin MSOP PowerPAD package that allows for efficient heat dissipation and space-saving on the PCB.
  • Audio Input: It supports differential and single-ended inputs, giving designers flexibility in audio source connectivity.
  • Amplifier Type: It is a mono amplifier, which means it amplifies a single audio channel, ideal for applications where one channel of audio is sufficient.

The TPA0211DGN is a testament to Texas Instruments' commitment to providing high-quality audio solutions that meet the needs of modern electronics. Its combination of power efficiency, sound quality, and protective features make it a versatile and reliable choice for enhancing audio performance in a variety of products.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7921 $50.2578
44+ $2.2910 $100.8040
68+ $2.2194 $150.9192
94+ $2.1478 $201.8932
121+ $2.0762 $251.2202
162+ $1.8614 $301.5468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,999 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess