EN
  • EN
  • DE
  • IT

FDC1004DGSR

Part No FDC1004DGSR
Manufacturer Texas Instruments
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC PROXIMITY 4CH 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Capacitive Touch Proximity Only 10-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name FDC1004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48544-1, 296-48544-2, FDC1004DGSR-ND, 296-48544-6
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871609-FDC1004DGSR
Ultra Librarian 3D Model Ultra Librarian FDC1004DGSR CAD Model

Description

Introducing the FDC1004DGSR from Texas Instruments

The FDC1004DGSR is a state-of-the-art capacitance-to-digital converter designed by Texas Instruments (TI), a leader in the semiconductor industry. This precision integrated circuit is part of TI's extensive sensor portfolio and is specifically engineered to provide high-resolution measurements for a variety of applications, including but not limited to touch sensing, level sensing, and proximity detection.

Key Features

  • High Resolution: The FDC1004DGSR boasts a remarkable resolution of up to 28 bits, making it one of the most precise capacitance-to-digital converters available in the market.
  • Multiple Channels: It features four capacitance input channels, offering versatility and the ability to handle multiple sensing applications simultaneously.
  • Low Power Consumption: Designed for efficiency, the device operates with a low current consumption, making it ideal for battery-powered and portable applications.
  • Wide Range: The FDC1004DGSR can measure capacitance values ranging from a few femtofarads (fF) up to tens of nanofarads (nF), accommodating a broad spectrum of sensing requirements.
  • Programmable Rates: The sampling rate is programmable, allowing users to optimize the trade-off between power consumption and measurement speed according to their specific needs.

Applications

The versatility of the FDC1004DGSR makes it suitable for a wide array of applications. In the field of touch sensing, it can be used for implementing touch buttons, sliders, and wheels on consumer electronics. Its high sensitivity enables it to be utilized for material and liquid level sensing, detecting even small changes in capacitance caused by variations in levels. Furthermore, its proximity sensing capabilities allow for the creation of non-contact user interfaces and gesture recognition systems.

Package and Integration

The device comes in a compact VSSOP-10 package, which is conducive to space-constrained designs. Integrating the FDC1004DGSR into a system is facilitated by its I2C interface, allowing for easy communication with microcontrollers and other digital systems. Additionally, TI provides comprehensive support for the FDC1004DGSR, including detailed datasheets, application notes, and evaluation modules to expedite the design process and help bring products to market faster.

With its combination of high resolution, multiple channels, low power consumption, and ease of integration, the FDC1004DGSR from Texas Instruments is an excellent choice for designers looking to incorporate precise capacitance sensing into their next project.

You May Also Be Interested in

Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9619 $50.3523
42+ $2.4303 $102.0726
64+ $2.3544 $150.6816
88+ $2.2784 $200.4992
114+ $2.2025 $251.0850
152+ $1.9746 $300.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,930 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess