EN
  • EN
  • DE
  • IT

LTC3525ESC6-3#TRMPBF

Part No LTC3525ESC6-3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3V 65MA SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Up
Topology Boost
Output Type Fixed
Voltage - Input (Minimum) 1V
Voltage - Input (Maximum) 4.5V
Min/Fixed Output Voltage 3V
Output Current 65mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-VSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Family Part Number LTC3525
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 754446-LTC3525ESC6-3#TRMPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3525ESC6-3#TRMPBF CAD Model

Description

The LTC3525ESC6-3#TRMPBF is a high-efficiency, fixed-frequency, step-up DC/DC converter from Linear Technology, a brand renowned for its precision and reliability in the field of power management integrated circuits. This miniature, high-performance product is designed to meet the needs of space-constrained applications while delivering consistent power with high efficiency.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 3.3V, which is ideal for powering devices that require a stable and regulated supply from lower voltage sources.
  • High Efficiency: With efficiencies up to 94%, the LTC3525ESC6-3#TRMPBF ensures minimal power loss during conversion, making it suitable for battery-powered applications.
  • Low Quiescent Current: It has an ultra-low quiescent current, which is crucial for extending battery life in portable devices.
  • Output Current: The converter can deliver up to 100mA of continuous output current at 3.3V from a 1.8V input, making it powerful enough for a variety of applications.
  • Small Package: Housed in a tiny SC70 package, it occupies minimal board space, which is essential for compact PCB designs.
  • No External Power Diode: Its internal synchronous rectification design eliminates the need for an external Schottky diode, simplifying design and reducing external component count.
  • Start-Up from Low Input Voltage: The LTC3525ESC6-3#TRMPBF can start up from an input voltage as low as 0.85V, making it perfect for single-cell alkaline or NiMH applications.
  • Fixed Frequency Operation: Operating at a fixed frequency of 1MHz allows the use of small, low-cost capacitors and inductors while avoiding critical noise-sensitive frequency bands.

Applications

This converter is suitable for a variety of applications, particularly where space and efficiency are critical. It is perfect for:

  • Portable and battery-powered electronics
  • Wireless mice and keyboards
  • Handheld instruments
  • Medical devices
  • Energy harvesting
  • Backup power supplies

The LTC3525ESC6-3#TRMPBF is a testament to Linear Technology's commitment to providing innovative solutions for power management challenges. Its combination of high efficiency, low quiescent current, and small form factor makes it an excellent choice for designers looking to maximize battery life while minimizing space in their next project.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2785 $51.3420
29+ $3.5106 $101.8074
45+ $3.4009 $153.0405
61+ $3.2912 $200.7632
79+ $3.1815 $251.3385
106+ $2.8524 $302.3544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess