EN
  • EN
  • DE

AT42QT1060-MMUR

Part No AT42QT1060-MMUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Buttons
Proximity Detection No
Number of Inputs Up to 6
LED Driver Channels Up to 7
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-QFN (4x4)
Win Source Part Number 078918-AT42QT1060-MMU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AT42QT1060-MMUR
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AT42QT1060-MMUR CAD Model

Description

The AT42QT1060-MMUR from Microchip Technology is a sophisticated touch sensor IC that offers a seamless and intuitive user interface solution for a wide array of applications. This 6-channel touch sensor is part of Microchip's QTouch™ series, renowned for their reliability and ease of integration.

Key Features

  • 6-Channel Touch: The device supports up to six touch inputs, making it versatile for various applications such as touch panels and buttons.
  • Power Management: With its low power consumption and power-down mode, the AT42QT1060-MMUR is ideal for battery-powered and power-sensitive applications.
  • Communication: It communicates via an I2C interface, allowing for easy integration with most microcontrollers and processors.
  • Guard Channel: The inclusion of a guard channel helps to suppress the effects of noise and improve touch detection on adjacent channels.
  • Auto Calibration: The built-in auto-calibration feature ensures consistent performance over time and under varying environmental conditions.
  • Robust Design: The device is designed to be resilient against false touch detections caused by water and moisture.

Applications

The AT42QT1060-MMUR is suitable for a diverse range of applications, including but not limited to:

  • Consumer electronics
  • Home appliances
  • Automotive controls
  • Industrial control panels

Technical Specifications

With an operating voltage range of 1.8V to 5.5V, the AT42QT1060-MMUR is highly adaptable to different power environments. Its operating temperature range from -40°C to +85°C ensures reliability across extreme conditions. The device comes in a compact 28-pin QFN package, making it suitable for space-constrained applications.

Ordering and Packaging

The AT42QT1060-MMUR is available in a tape and reel packaging, facilitating efficient assembly for high-volume production. Its moisture sensitivity level (MSL) is specified to ensure safe handling and storage.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0142 $50.1420
25+ $4.1143 $102.8575
38+ $3.9857 $151.4566
52+ $3.8571 $200.5692
68+ $3.7286 $253.5448
90+ $3.3428 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,260 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess