EN
  • EN
  • DE

EMB1420MME/NOPB

Part No EMB1420MME/NOPB
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1189053-EMB1420MME/NOPB
Ultra Librarian 3D Model Ultra Librarian EMB1420MME/NOPB CAD Model

Description

Product Overview: EMB1420MME/NOPB

The EMB1420MME/NOPB is an innovative power management integrated circuit (PMIC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This component is specifically engineered to deliver a high level of performance and reliability for a wide range of applications.

Key Features

  • High Efficiency: The EMB1420MME/NOPB is designed to maximize power efficiency, which is crucial for battery-powered devices, helping to extend their operational life.
  • Advanced Power Control: It includes sophisticated control mechanisms that allow for precise power management, ensuring that the connected components receive the correct voltage and current.
  • Compact Footprint: Its small form factor makes it an ideal choice for space-constrained applications, allowing for more compact and integrated designs.
  • Thermal Management: This PMIC incorporates features to manage heat effectively, ensuring stable performance even under high-load conditions.
  • Robust Protection Features: It comes with built-in protection against overvoltage, undervoltage, overcurrent, and overtemperature, safeguarding the circuitry it powers.

Applications

The versatility of the EMB1420MME/NOPB makes it suitable for a diverse array of applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Medical Equipment
  • Industrial Controls
  • Automotive Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the EMB1420MME/NOPB is no exception. It is manufactured using industry-leading processes and subjected to rigorous testing to ensure it meets the high standards expected from TI products. Additionally, the "NOPB" designation indicates that this component is lead-free, making it an environmentally friendly choice that complies with international regulations on hazardous substances.

Conclusion

With its combination of efficiency, compact size, and robust protection features, the EMB1420MME/NOPB from Texas Instruments stands out as a top-tier power management solution for designers looking to optimize their electronic systems. Whether you're developing the next generation of portable gadgets or sophisticated industrial machinery, this PMIC is engineered to help you achieve a new level of performance and reliability.

You May Also Be Interested in

Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5074 $64.5222
6+ $17.6471 $105.8826
9+ $17.0956 $153.8604
13+ $16.5442 $215.0746
16+ $15.9927 $255.8832
21+ $14.3383 $301.1043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess