EN
  • EN
  • DE

EKS-LM3S811

Part No EKS-LM3S811
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S811 EVAL BRD / LM3S811 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S811
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342329-EKS-LM3S811
Ultra Librarian 3D Model Ultra Librarian EKS-LM3S811 CAD Model

Description

The EKS-LM3S811 is a robust development kit designed by Texas Instruments to facilitate the development of embedded applications. This kit is centered around the LM3S811 microcontroller, which is a member of the ARM Cortex-M3 based Stellaris family of microcontrollers. The EKS-LM3S811 is an ideal platform for engineers and hobbyists alike to explore the capabilities of the LM3S811 microcontroller in real-world applications.

Key Features

  • ARM Cortex-M3 Processor: At the heart of the EKS-LM3S811 is a 50 MHz ARM Cortex-M3 processor, which provides a balanced combination of computing power and energy efficiency, making it suitable for a variety of applications.
  • Memory: The kit includes 64 KB of Flash memory and 8 KB of SRAM, ensuring ample space for program storage and execution.
  • On-Board Peripherals: A range of integrated peripherals such as UART, PWM, ADC channels, and GPIOs are included to enhance the functionality and versatility of the development platform.
  • USB Connectivity: The EKS-LM3S811 provides USB 2.0 Full Speed connectivity, allowing for easy interfacing with computers and other USB devices.
  • Integrated Development Environment: The kit is supported by Texas Instruments' comprehensive software development tools, including Code Composer Studio and StellarisWare software.
  • Expansion Options: An expansion header is available for connecting additional modules and custom circuits, enabling the expansion of the development system to suit specific project needs.

Applications

The EKS-LM3S811 development kit is an excellent choice for a wide range of applications, including industrial control systems, consumer electronics, home automation, and Internet of Things (IoT) devices. Its rich set of features and ease of use make it an invaluable tool for prototyping and educational purposes.

Support and Resources

Developers can access extensive documentation, sample code, and a vibrant community forum provided by Texas Instruments. This support structure ensures a smooth development process and helps in troubleshooting any issues that may arise during the development of applications using the EKS-LM3S811.

You May Also Be Interested in

STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess