EN
  • EN
  • DE

LTC2862CS8-1#PBF

Part No LTC2862CS8-1#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER RS485 8-SOIC / Single Transmitter/Receiver RS-422/RS-485 Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 20Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 783021-LTC2862CS8-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2862
Introduction Date December 12, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2862CS8-1#PBF CAD Model

Description

LTC2862CS8-1#PBF - RS485/RS422 Transceiver

The LTC2862CS8-1#PBF is a robust RS485/RS422 transceiver from Linear Technology, designed to provide reliable communication in challenging industrial environments. This transceiver is part of a family of high-speed, slew-rate limited devices engineered to maintain signal integrity while minimizing electromagnetic interference (EMI) and power dissipation.

Featuring an integrated receiver fail-safe design, the LTC2862CS8-1#PBF ensures a logic-high receiver output when the inputs are open or shorted, which is critical for maintaining data integrity in the absence of a signal. The device operates over a wide supply voltage range from 3V to 5.5V, making it versatile for various applications and compatible with many microcontrollers and digital systems.

Key Specifications:

  • Part Number: LTC2862CS8-1#PBF
  • Manufacturer: Linear Technology
  • Function: RS485/RS422 Transceiver
  • Number of Drivers/Receivers: 1/1
  • Data Rate: Up to 20Mbps
  • Supply Voltage: 3V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 8-Lead SOIC
  • ESD Protection: ±15kV HBM
  • Extended Common Mode Range: ±25V

The LTC2862CS8-1#PBF also offers enhanced ESD protection, capable of withstanding ±15kV Human Body Model (HBM) discharges, which is essential for preventing damage during installation and operation in electrically noisy environments. The device's extended common-mode range of ±25V exceeds the industry standards, providing additional tolerance to voltage spikes and surges that are common in industrial settings.

With its controlled slew rates, this transceiver minimizes EMI without compromising on speed, supporting data rates up to 20Mbps. The LTC2862CS8-1#PBF is available in an 8-Lead SOIC package, offering a compact solution that is easy to integrate into existing designs. Its operating temperature range of -40°C to +125°C ensures reliable performance even in extreme conditions, making it an ideal choice for applications such as industrial control, building automation, and networked communication systems.

Linear Technology's commitment to high-quality and reliable components is evident in the LTC2862CS8-1#PBF, making it a trusted solution for your RS485/RS422 communication needs.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess