EN
  • EN
  • DE

EKS-LM3S1968

Part No EKS-LM3S1968
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S1968 EVAL BRD / LM3S1968 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S1968
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED
Base Product Number LM3S
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1342330-EKS-LM3S1968
Ultra Librarian 3D Model Ultra Librarian EKS-LM3S1968 CAD Model

Description

The EKS-LM3S1968 is a robust evaluation kit designed by Texas Instruments, tailored for engineers and developers to expedite the development process of embedded systems. This evaluation kit is centered around the LM3S1968 microcontroller, which is a member of the ARM Cortex-M3 processor family, offering a blend of high performance and low power consumption.

Key Features

  • ARM Cortex-M3 Processor: At the heart of the EKS-LM3S1968 lies a 32-bit ARM Cortex-M3 processor, which operates at up to 50 MHz, providing ample processing power for a wide array of applications.
  • Memory: The kit includes 256KB of flash memory and 64KB of SRAM, suitable for storing firmware and running complex applications without the need for external memory components.
  • QVGA Display: A color QVGA OLED display is integrated into the board, allowing for rich visual feedback and user interface development, which is essential for human-machine interaction.
  • Communication Interfaces: Multiple communication interfaces such as USB, UART, I2C, SPI, and CAN are available, enabling the board to connect with other peripherals and systems.
  • Expansion Capabilities: The board features an expansion port compatible with Texas Instruments' BoosterPack plug-in modules, providing additional functionality and prototyping options.
  • Power Options: The EKS-LM3S1968 can be powered via USB or an external power supply, offering flexibility in various development environments.
  • Integrated Debug Interface: An in-circuit debug interface (ICDI) is provided, enabling seamless debugging without the need for additional hardware.

Development Support

The EKS-LM3S1968 is supported by Texas Instruments' comprehensive software development ecosystem, including the Code Composer Studio Integrated Development Environment (IDE) and the StellarisWare software suite. These tools offer libraries, examples, and documentation to assist developers in creating efficient and reliable applications for the LM3S1968 microcontroller.

With its rich set of features and development support, the EKS-LM3S1968 evaluation kit is an excellent choice for professionals and enthusiasts alike who are looking to develop advanced embedded systems with ease and precision.

You May Also Be Interested in

Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess