EN
  • EN
  • DE

STM32L476VGT6TR

Part No STM32L476VGT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Reel - TR
Number of I/O 82
Family Name STM32L476
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19383-6, STM32L476VGT6TR-ND, 497-19383-2, 497-19383-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851999-STM32L476VGT6TR
Ultra Librarian 3D Model Ultra Librarian STM32L476VGT6TR CAD Model

Description

STMicroelectronics STM32L476VGT6TR Microcontroller

The STM32L476VGT6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver a perfect blend of power efficiency and performance. This MCU is a part of the STM32L4 series, which is renowned for its ultra-low-power characteristics, making it an ideal choice for battery-operated applications and energy-conscious projects.

At the heart of the STM32L476VGT6TR lies a powerful Arm® Cortex®-M4 core with a floating-point unit (FPU), running at a frequency of up to 80 MHz. This core enables the MCU to handle complex computations and digital signal processing (DSP) tasks efficiently, which is crucial for applications requiring intensive data processing such as IoT devices, medical instruments, and industrial controls.

The device comes with a substantial 1 MB of Flash memory and 128 KB of SRAM, providing ample space for application code and data storage. Additionally, it features a range of peripherals that enhance its connectivity and sensing capabilities. These include multiple I2C, SPI, and UART interfaces, USB OTG Full Speed, and CAN interfaces, allowing for versatile communication options with other devices and systems.

For developers looking to integrate analog functionality, the STM32L476VGT6TR offers three 12-bit ADCs, two DACs, and a range of timers, which are invaluable for managing time-sensitive tasks and analog signal processing. The MCU also supports a variety of direct memory access (DMA) channels, which help to offload data transfer tasks from the CPU, thereby optimizing system performance.

Security features are also a key aspect of this MCU, with a hardware random number generator (RNG) and CRC calculation unit to ensure data integrity and secure operations. Moreover, the device includes a True Random Number Generator (TRNG) and supports AES-128, AES-192, and AES-256 encryption, which are essential for secure communications in a connected world.

The STM32L476VGT6TR is packaged in an LQFP100 package, which is suitable for space-constrained applications. Its temperature range of -40°C to +85°C ensures reliable operation across diverse environmental conditions. With its robust set of features, this MCU is a versatile choice for designers looking to create efficient and powerful embedded systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess