EN
  • EN
  • DE

SC16C852LIB,151

Part No SC16C852LIB,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Supply Voltage - Operating 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 119256-SC16C852LIB,151
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C852LIB,151 CAD Model

Description

The SC16C852LIB,151 is a dual Universal Asynchronous Receiver/Transmitter (UART) IC developed by NXP Semiconductors. This integrated circuit is designed to provide a flexible, dual-channel interface between a host processor and a serial communication channel. It is an ideal choice for applications requiring multiple UART channels in a compact package, such as industrial control systems, point-of-sale terminals, and networking equipment.

Key Features

  • Interface: The SC16C852LIB,151 offers a versatile interface that includes a 16-byte FIFO, to reduce the overhead of CPU data transfers, along with automatic hardware and software flow control.
  • Data Rate: Each UART channel is capable of supporting data rates up to 5 Mbps, making it suitable for high-speed communication requirements.
  • Channels: This dual-channel UART allows for simultaneous communication on two separate serial ports, which can be independently configured for different baud rates, data formats, and operational modes.
  • Voltage Range: The device operates over a wide voltage range from 2.3V to 5.5V, accommodating various logic level requirements and ensuring compatibility with a broad range of microcontrollers and processors.
  • Enhanced Features: The SC16C852LIB,151 includes additional features such as modem control, a fractional baud rate generator, and an infrared (IrDA) encoder/decoder for versatile serial data communication.
  • Package: It is available in a compact LFBGA package, which saves valuable board space in space-constrained applications.

Applications

The SC16C852LIB,151 is widely used in various applications that require reliable serial communication. Its robust feature set makes it suitable for:

  • Industrial automation and control systems
  • Telecommunication equipment
  • Point of Sale (POS) terminals
  • Network routers and switches
  • Automotive diagnostics and infotainment systems

With its high data rate support and dual-channel operation, the SC16C852LIB,151 by NXP is a versatile and efficient solution for advanced serial communication needs.

You May Also Be Interested in

Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess