EN
  • EN
  • DE

ISO7741BDWR

Part No ISO7741BDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DIG ISO - MYNA - QUAD / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/μs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series ISO774x
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7741
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851447-ISO7741BDWR
Ultra Librarian 3D Model Ultra Librarian ISO7741BDWR CAD Model

Description

ISO7741BDWR High-Speed Quad-Channel Digital Isolator

The ISO7741BDWR from Texas Instruments is a high-performance, quad-channel digital isolator designed to offer robust signal isolation for a variety of industrial, telecom, and medical applications. This device is part of TI's extensive family of isolation products, which are known for their reliability and performance. The ISO7741BDWR is characterized by its high-speed data transfer rates and strong electromagnetic immunity, making it an ideal choice for systems that require accurate and reliable isolation of digital signals.

Key Features:

  • Channels: The ISO7741BDWR features four isolation channels, three forward and one reverse, providing flexibility in bidirectional communication.
  • High Speed: With a signaling rate of up to 100 Mbps, it meets the needs of high-speed data transfer.
  • Robust Isolation: The device provides galvanic isolation up to 5000 VRMS for 1 minute per UL1577 and has an isolation voltage of 3000 VPK per VDE V 0884-11 (VDE V 0884-11:2017-01).
  • Low Power Consumption: The ISO7741BDWR is designed for efficiency with low power consumption, making it suitable for power-sensitive applications.
  • Wide Temperature Range: It operates across a wide temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
  • Fail-Safe Outputs: The device ensures that outputs are in a high-impedance state when inputs are not powered, enhancing system safety.
  • Package: It comes in a compact 16-pin SOIC wide body (DW) package, which is suitable for space-constrained applications.
  • Compliance: The ISO7741BDWR is compliant with several industry standards, including the EN 61010-1 and UL 1577, ensuring its suitability for international use.

Applications:

The ISO7741BDWR is versatile and can be used in a range of applications such as industrial automation, motor control, medical equipment, and power supplies. Its ability to protect sensitive components from high voltages makes it an essential component in ensuring system integrity and safety.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5361 $50.7220
49+ $2.0809 $101.9641
75+ $2.0159 $151.1925
103+ $1.9509 $200.9427
133+ $1.8858 $250.8114
178+ $1.6908 $300.9624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,590 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess