EN
  • EN
  • DE

MSP-EXP430F5529LP

Part No MSP-EXP430F5529LP
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LAUNCHPAD MSP430F5529 EVAL BRD / MSP430F5529 LaunchPad? MSP430F5 MSP430 MCU 16-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series MSP430F5
Package Box
Product Status Active
Type MCU 16-Bit
Core Processor MSP430
Platform LaunchPad™
Utilized IC / Part MSP430F5529
Mounting Type Fixed
Contents Board(s), Cable(s)
Board Type Evaluation Platform
Interconnect System LaunchPad
Base Product Number MSP-EXP430
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 813839-MSP-EXP430F5529LP
Ultra Librarian 3D Model Ultra Librarian MSP-EXP430F5529LP CAD Model

Description

The MSP-EXP430F5529LP LaunchPad Development Kit from Texas Instruments is a comprehensive, easy-to-use platform that enables rapid prototyping and development for the MSP430F5529 microcontroller. This LaunchPad is part of TI's LaunchPad ecosystem, which is a collection of modular, interchangeable development kits designed for the MSP430 and other microcontroller families.

Key Features of the MSP-EXP430F5529LP

  • Microcontroller: The heart of the LaunchPad is the MSP430F5529 MCU, which boasts a 25 MHz CPU speed, 128KB Flash memory, and 8KB RAM, making it suitable for a wide range of applications.
  • On-Board Emulation: The board includes an integrated emulator for programming and debugging, supporting step-by-step debugging and breakpoints without the need for additional hardware.
  • Expandability: BoosterPack plug-in modules can be added to extend the functionality of the device, such as adding wireless capabilities, sensors, and displays.
  • Energy Efficient: The MSP430 series is known for its ultra-low power consumption, making the MSP-EXP430F5529LP an ideal choice for battery-powered and portable applications.
  • Software Development: TI provides a comprehensive software development ecosystem that includes Code Composer Studio (CCS) Integrated Development Environment (IDE) and the open-source Energia IDE, which is similar to Arduino.
  • USB Connectivity: The board includes a USB 2.0 interface for communication and powering the board, as well as for implementing other USB applications like CDC (Communication Device Class) and HID (Human Interface Device).

Applications

The MSP-EXP430F5529LP is versatile and can be used for a variety of applications including industrial control systems, wireless networking, sensor monitoring, and consumer electronics. Its robust feature set and expandability make it an excellent choice for both hobbyists and professionals looking to develop low-power and innovative applications.

Package Contents

The development kit includes the MSP-EXP430F5529LP LaunchPad board, a micro USB cable, and quick start guide. Additional resources, such as example projects and documentation, are available online to jumpstart development.

You May Also Be Interested in

Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess