EN
  • EN
  • DE

DS90UB960WRTDRQ1

Part No DS90UB960WRTDRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description INTERFACE IC MISC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Deserializer
Data Rate 4.16Gbps
Input Type FPD-Link III, LVDS
Output Type CSI-2, MIPI
Voltage - Supply 1.045V ~ 1.155V, 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DS90UB960
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852799-DS90UB960WRTDRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB960WRTDRQ1 CAD Model

Description

DS90UB960WRTDRQ1 - Texas Instruments FPD-Link III Deserializer

The DS90UB960WRTDRQ1 is a highly sophisticated FPD-Link III deserializer component manufactured by Texas Instruments, designed to meet the rigorous demands of automotive and industrial video applications. This advanced chip is a pivotal element in the transmission and reception of high-definition video and data streams over a single coaxial or twisted-pair cable, making it an integral part of modern camera and sensor systems.

As a deserializer, the DS90UB960WRTDRQ1 converts serialized data back into parallel form, enabling the connection of multiple video sources to a central processing unit. It supports a wide array of video interfaces including MIPI CSI-2 output, which makes it compatible with a variety of image sensors and processors. This flexibility is essential for designers looking to create scalable and modular systems.

The device boasts an impressive data throughput, capable of handling up to 100 MHz pixel clock, which translates to high-resolution video without compromising on frame rate or color depth. Its support for multiple high-definition video streams simultaneously makes it ideal for advanced driver-assistance systems (ADAS), where multiple camera inputs are required for functions like parking assistance, lane departure warnings, and collision avoidance systems.

The DS90UB960WRTDRQ1 also features adaptive equalization, which automatically adjusts to compensate for cable loss and to ensure optimal signal integrity over long cable runs. This is particularly important in automotive applications where cables can be subjected to a variety of environmental conditions.

With built-in diagnostics and a robust error detection system, the DS90UB960WRTDRQ1 ensures reliable operation in critical applications. Its low latency and real-time control capabilities are essential for applications where quick response times are necessary, such as in autonomous vehicles.

Engineered to operate in harsh environments, the DS90UB960WRTDRQ1 is AEC-Q100 qualified, ensuring that it meets the automotive industry's strict reliability standards. Its small form factor and power efficiency also make it an attractive choice for space-constrained and energy-sensitive applications.

In summary, Texas Instruments' DS90UB960WRTDRQ1 is a versatile, high-performance deserializer that is at the forefront of video and data transmission technology, providing a reliable and efficient solution for complex video systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7466 $58.4796
13+ $7.9972 $103.9636
20+ $7.7473 $154.9460
27+ $7.4974 $202.4298
35+ $7.2475 $253.6625
47+ $6.4977 $305.3919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess