EN
  • EN
  • DE

DS90UB940NTNKDTQ1

Part No DS90UB940NTNKDTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000996-DS90UB940NTNKDTQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface Serializers, Deserializers
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 105°C (TA)
Voltage - Supply 1.14V ~ 1.26V, 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-WQFN (9x9)
Ultra Librarian 3D Model Ultra Librarian DS90UB940NTNKDTQ1 CAD Model

Description

The DS90UB940NTNKDTQ1 is a highly integrated automotive serializer from Texas Instruments, designed to meet the rigorous demands of the automotive industry. This advanced component is part of TI's FPD-Link III series, which is known for its ability to transmit high-speed data and video signals over a single differential pair with exceptional robustness and minimal cabling requirements.

Key Features:

  • High-Speed Data Transmission: Supports high-speed forward channel capable of transmitting up to 4K UHD video with a 12-bit color depth at 60 frames per second.
  • Adaptive Equalization: Features adaptive equalization for enhanced signal integrity over long cable distances, ensuring reliable data transmission even in harsh automotive environments.
  • Multi-Channel Audio Support: Capable of transmitting I2S audio data alongside video, making it ideal for infotainment systems and advanced driver assistance systems (ADAS).
  • Backward Channel: Includes a bidirectional control channel for communication between the serializer and deserializer, allowing for status monitoring and control of peripheral devices.
  • EMI Mitigation: Incorporates Spread Spectrum Clocking (SSC) and other techniques to minimize electromagnetic interference (EMI), crucial for automotive safety and compliance.
  • Automotive Grade: Designed to meet AEC-Q100 Grade 2 qualification, ensuring reliable operation in a wide temperature range from -40°C to +105°C.

Applications:

The DS90UB940NTNKDTQ1 is particularly suited for a variety of applications within the automotive sector, including:

  • Rear-View and Surround-View Cameras
  • Driver Monitoring Systems
  • Infotainment and Navigation Displays
  • Automotive Instrument Clusters
  • Head-Up Displays (HUD)

With its robust feature set and compliance with automotive industry standards, the DS90UB940NTNKDTQ1 serializer is an excellent choice for manufacturers looking to enhance the safety, entertainment, and convenience features of modern vehicles.

You May Also Be Interested in

Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9647 $59.8235
11+ $9.8172 $107.9892
16+ $9.5104 $152.1664
22+ $9.2036 $202.4792
29+ $8.8968 $258.0072
38+ $7.9765 $303.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess