EN
  • EN
  • DE

DS90CR584MTDX

Part No DS90CR584MTDX
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56TSSOP / Interface 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Voltage - Supply 4.5V ~ 5.5V
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Mounting Type Surface Mount
Base Product Number DS90CR584
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869617-DS90CR584MTDX
Ultra Librarian 3D Model Ultra Librarian DS90CR584MTDX CAD Model

Description

Introducing the DS90CR584MTDX from Texas Instruments

The DS90CR584MTDX is a state-of-the-art channel-link serializer that encapsulates high-speed data transmission and robust signal integrity in a single package. This product, designed and manufactured by Texas Instruments, stands as a testament to their commitment to innovation in the field of high-speed data communication. The DS90CR584MTDX is an integral part of the digital signal processing and data transmission solutions, catering to a wide range of applications including automotive, industrial, and consumer electronics.

Key Features

  • High-Speed Data Transmission: The DS90CR584MTDX offers a remarkable data rate, making it well-suited for applications that require rapid data transfer without compromising on signal quality.
  • Low Power Consumption: Designed with energy efficiency in mind, this serializer minimizes power usage, which is crucial for battery-powered devices and contributes to the overall system power management.
  • Reduced EMI: The device features a low electromagnetic interference (EMI) footprint, reducing the potential for signal disruption in sensitive electronic environments.
  • Compact Footprint: Its small form factor is ideal for space-constrained applications, enabling designers to optimize board real estate without sacrificing performance.

Applications

The DS90CR584MTDX is incredibly versatile and can be deployed across various industries and applications. Its high-speed capabilities make it particularly valuable in the automotive sector for advanced driver assistance systems (ADAS) and infotainment. In the realm of industrial automation, it facilitates quick and reliable data exchange between control units and sensors. Consumer electronics also benefit from its rapid data handling, enhancing the performance of multimedia systems and high-definition displays.

Quality and Reliability

As with all Texas Instruments products, the DS90CR584MTDX is built to meet stringent quality standards. It undergoes rigorous testing to ensure it performs under the most demanding conditions, guaranteeing reliability and longevity in the field. This commitment to quality ensures that when you choose the DS90CR584MTDX for your project, you are selecting a product synonymous with excellence and durability.

For designers and engineers looking for a high-performance data serialization solution, the DS90CR584MTDX from Texas Instruments offers the perfect blend of speed, efficiency, and reliability. Its advanced features and robust design make it an essential component for any high-speed data communication system.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess