EN
  • EN
  • DE
  • IT

MCP73827-4.2VUATR

Part No MCP73827-4.2VUATR
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 1CEL 8MSOP  /  Charger IC Lithium Ion 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Microchip Technology
Package Tape & Reel (TR)
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 5.5V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP73827
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP73827-4.2VUATR-NDR,MCP738274.2VUATR
Standard Package 2,500
Win Source Part Number 982081-MCP73827-4.2VUATR
Ultra Librarian 3D Model Ultra Librarian MCP73827-4.2VUATR CAD Model

Description

Microchip Technology's MCP73827-4.2VUATR: A Compact, High-Performance Charge Management Controller

The MCP73827-4.2VUATR is a miniature, single-cell, fully integrated linear charge management controller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This advanced battery charger is specifically engineered for space-constrained and cost-sensitive applications, making it an ideal solution for portable electronic devices.

With its precision charge voltage of 4.2 volts, the MCP73827-4.2VUATR ensures the safe and efficient charging of single-cell Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Poly) batteries. Its compact design, available in a 10-MSOP (Micro Small Outline Package), allows for seamless integration into a wide array of consumer electronics such as digital cameras, Bluetooth headsets, and personal media players.

Key features of the MCP73827-4.2VUATR include:

  • Programmable Charge Current: The device offers a programmable charge current up to 500 mA, enabling users to tailor the charging to meet the specific needs of their battery.
  • Automatic Recharge: It features an automatic recharge function that initiates a new charging cycle once the battery voltage falls below a certain threshold, ensuring the battery remains fully charged.
  • Charge Termination: The MCP73827-4.2VUATR incorporates a charge termination feature that prevents overcharging, which can extend the life of the battery and enhance safety.
  • Thermal Regulation: To protect against overheating, the device includes a thermal regulation mechanism that reduces the charge current under high-temperature conditions.
  • Status Indication: An on-chip status indication output provides real-time feedback on the state of the charge cycle, which can be used to drive an external LED.
  • Undervoltage Lockout: The undervoltage lockout (UVLO) ensures that the charger operates efficiently by disabling the charge function when the input voltage falls below a specified level.

The MCP73827-4.2VUATR combines all these features while maintaining energy efficiency and reliability, making it a top choice for designers looking for a robust charging solution. With its advanced charge management capabilities, the MCP73827-4.2VUATR from Microchip Technology stands out as a superior choice for maintaining the longevity and performance of portable device batteries.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess